CSA Group Low-voltage fuses - Part 1: General requirements IEC 60269-1:2006+AMD1:2009 CSV

Description
IEC 60269-1:2006+A1:2009 is applicable to fuses incorporating enclosed current-limiting fuse-links with rated breaking capacities of not less than 6 kA, intended for protecting power-frequency a.c. circuits of nominal voltages not exceeding 1 000 V or d.c. circuits of nominal voltages not exceeding 1 500 V. Subsequent parts of this standard, referred to herein, cover supplementary requirements for such fuses intended for specific conditions of use or applications. This consolidated version consists of the fourth edition (2006) and its amendment 1 (2009). Therefore, no need to order amendment in addition to this publication.
Description
IEC 60269-1:2006+A1:2009 is applicable to fuses incorporating enclosed current-limiting fuse-links with rated breaking capacities of not less than 6 kA, intended for protecting power-frequency a.c. circuits of nominal voltages not exceeding 1 000 V or d.c. circuits of nominal voltages not exceeding 1 500 V. Subsequent parts of this standard, referred to herein, cover supplementary requirements for such fuses intended for specific conditions of use or applications. This consolidated version consists of the fourth edition (2006) and its amendment 1 (2009). Therefore, no need to order amendment in addition to this publication.

Suppliers

Company
Product
Description
Supplier Links
Low-voltage fuses - Part 1: General requirements - IEC 60269-1:2006+AMD1:2009 CSV - CSA Group
Toronto, Ontario, Canada
Low-voltage fuses - Part 1: General requirements
IEC 60269-1:2006+AMD1:2009 CSV
Low-voltage fuses - Part 1: General requirements IEC 60269-1:2006+AMD1:2009 CSV
IEC 60269-1:2006+A1:2009 is applicable to fuses incorporating enclosed current-limiting fuse-links with rated breaking capacities of not less than 6 kA, intended for protecting power-frequency a.c. circuits of nominal voltages not exceeding 1 000 V or d.c. circuits of nominal voltages not exceeding 1 500 V. Subsequent parts of this standard, referred to herein, cover supplementary requirements for such fuses intended for specific conditions of use or applications. This consolidated version consists of the fourth edition (2006) and its amendment 1 (2009). Therefore, no need to order amendment in addition to this publication.

IEC 60269-1:2006+A1:2009 is applicable to fuses incorporating enclosed current-limiting fuse-links with rated breaking capacities of not less than 6 kA, intended for protecting power-frequency a.c. circuits of nominal voltages not exceeding 1 000 V or d.c. circuits of nominal voltages not exceeding 1 500 V. Subsequent parts of this standard, referred to herein, cover supplementary requirements for such fuses intended for specific conditions of use or applications. This consolidated version consists of the fourth edition (2006) and its amendment 1 (2009). Therefore, no need to order amendment in addition to this publication.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number IEC 60269-1:2006+AMD1:2009 CSV
Product Name Low-voltage fuses - Part 1: General requirements
Unlock Full Specs
to access all available technical data

Similar Products