Covers a precision pin and socket connector for use with 3,5 mm rigid precision coaxial lines so as to minimize test apparatus errors attributable to coaxial connectors. These connectors are constructed so as to affix on the 50 ohm, 3,5 mm rigid precision coaxial line described in IEC 60457-5, and to provide low reflection to 34 GHz.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60169-23:1991 |
| Product Name | Radio-frequency connectors - Part 23: Pin and socket connector for use with 3.5 mm rigid precision coaxial lines with inner diameter of outer conductor of 3.5 mm (0.1378 in) |