Applies to post insulators and post insulator units of ceramic material or glass for indoor and outdoor service in electrical installations or equipment operating on alternating current with a nominal voltage greater than 1 000 V and a frequency not greater than 100 Hz. Notes: -May also be regarded as a provisional standard for insulators for use on d.c. systems, see IEC 60438. -When considering hollow insulators, see IEC 60233. -Tests on indoor post insulators of organic material will be covered by a future publication: Tests on indoor post insulators of organic material for systems with nominal voltages greater than 1 000 V up to but not including 300 kV. -For artificial pollution and radio-interference tests, see IEC 60437 and 60507. -For numerical values for insulator characteristics and for selection of insulators for specific operating conditions, see IEC 60273. This consolidated version consists of the fourth edition (1994), its amendment 1 (1997) and its amendment 2 (2000). Therefore, no need to order amendments in addition to this publication.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | IEC 60168:1994+AMD1:1997+AMD2:2000 CSV |
| Product Name | Tests on indoor and outdoor post insulators of ceramic material or glass for systems with nominal voltages greater than 1000 V |