Preface
Standards development within the Information Technology sector is harmonized with international standards development. Through the CSA Technical Committee on Information Technology (TCIT), Canadians serve as the Canadian Advisory Committee (CAC) on ISO/IEC Joint Technical Committee 1 on Information Technology (ISO/IEC JTC1) for the Standards Council of Canada (SCC), the ISO member body for Canada and sponsor of the Canadian National Committee of the IEC. Also, as a member of the International Telecommunication Union (ITU), Canada participates in the International Telegraph and Telephone Consultative Committee (ITU-T).
This Standard supersedes the previous edition published in 2005 as CAN/CSA-ISO/IEC 1539-1 (adopted ISO/IEC 1539-1:2004) and replaces CAN/CSA-ISO/TR 19767-06 (adopted ISO/TR 19767:2005).
Scope
1.1
This part of ISO/IEC 1539 specifies the form and establishes the interpretation of programs expressed in the base Fortran language. The purpose of this part of ISO/IEC 1539 is to promote portability, reliability, maintainability, and efficient execution of Fortran programs for use on a variety of computing systems.
1.2
This part of ISO/IEC 1539 specifies:
a) the forms that a program written in the Fortran language may take;
b) the rules for interpreting the meaning of a program and its data;
c) the form of the input data to be processed by such a program; and
d) the form of the output data resulting from the use of such a program.
1.3
Except where stated otherwise, requirements and prohibitions specified by this part of ISO/IEC 1539 apply to programs rather than processors.
1.4
This part of ISO/IEC 1539 does not specify:
a) the mechanism by which programs are transformed for use on computing systems;
b) the operations required for setup and control of the use of programs on computing systems;
c) the method of transcription of programs or their input or output data to or from a storage medium;
d) the program and processor behavior when this part of ISO/IEC 1539 fails to establish an interpretation except for the processor detection and reporting requirements in items (2) to (8) of 1.5;
e) the maximum number of images, or the size or complexity of a program and its data that will exceed the capacity of any particular computing system or the capability of a particular processor;
f) the mechanism for determining the number of images of a program;
g) the physical properties of an image or the relationship between images and the computational elements of a computing system;
h) the physical properties of the representation of quantities and the method of rounding;
approximating, or computing numeric values on a particular processor, except by reference to the IEEE International Standard under conditions specified in Clause 14;
i) the physical properties of input/output records, files, and units; or
j) the physical properties and implementation of storage.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | FORTRAN LANGUAGE PACKAGE |
| Product Name | Consists of CAN/CSA-ISO/IEC 1539-1:12, Information technology - Programming languages - Fortran - Part 1: Base language ; CAN/CSA-ISO/IEC 1539-2-02, Information technology - programming languages -... |