CSA Preface
Standards development within the Information Technology sector is harmonized with international standards development. Through the CSA Technical Committee on Information Technology (TCIT), Canadians serve as the SCC Mirror Committee (SMC) on ISO/IEC Joint Technical Committee 1 on Information Technology (ISO/IEC JTC1) for the Standards Council of Canada (SCC), the ISO member body for Canada and sponsor of the Canadian National Committee of the IEC. Also, as a member of the International Telecommunication Union (ITU), Canada participates in the International Telegraph and Telephone Consultative Committee (ITU-T).
This Standard has been formally approved, without modification, by the Technical Committee and has been developed in compliance with Standards Council of Canada requirements for National Standards of Canada. It has been published as a National Standard of Canada by CSA Group.
Scope
This document defines a device type referred to as ScreenDevice version 2. This device specification is compliant with UPnP Device Architecture 1.0 [1].
ScreenDevice provides various interactive services with other display device(s) which is (are) implemented with Screen Control Point(s). It is designed to be controlled by and interact with Screen Control Point(s). See the Multi-Screen Architecture:1 [2] for details.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CSA ISO/IEC 29341-29-2:19 |
| Product Name | Information technology - UPnP Device Architecture - Part 29-2: Multiscreen device control protocol - Level 2 - Screen device (Adopted ISO/IEC 29341-29-2:2017, first edition, 2017-09) |