CSA Preface
Standards development within the Information Technology sector is harmonized with international standards development. Through the CSA Technical Committee on Information Technology (TCIT), Canadians serve as the SCC Mirror Committee (SMC) on ISO/IEC Joint Technical Committee 1 on Information Technology (ISO/IEC JTC1) for the Standards Council of Canada (SCC), the ISO member body for Canada and sponsor of the Canadian National Committee of the IEC. Also, as a member of the International Telecommunication Union (ITU), Canada participates in the International Telegraph and Telephone Consultative Committee (ITU-T).
This Standard has been formally approved, without modification, by the Technical Committee and has been developed in compliance with Standards Council of Canada requirements for National Standards of Canada. It has been published as a National Standard of Canada by CSA Group.
Scope
This device specification is compliant with the Universal Plug and Play Device Architecture version 1.0 [14]. It defines a device type referred to herein as MediaRenderer.
The MediaRenderer specification defines a general-purpose device template that can be used to instantiate any Consumer Electronics (CE) device that is capable of rendering AV content from the home network. It exposes a set of rendering controls in which a control point can control how the specified AV content is rendered. This includes controlling various rendering features such as brightness, contrast, volume, etc.
Example instances of a MediaRenderer include traditional devices such as TVs and stereo systems. Some more contemporary examples include digital devices such as MP3 players and Electronic Picture Frames (EPFs). Although most of these examples typically render one specific type of content (for example, a TV typically renders video content), a MediaRenderer is able to support a number of different data formats and transfer protocols. For example, a sophisticated implementation of a TV MediaRenderer could also support MP3 data so that its speakers could be used to play MP3 audio content.
The MediaRenderer device specification is very lightweight and is easy to implement on lowresource devices such as an MP3 player. However, it can also be used to expose the highend capabilities of devices such as a PC.
A full-featured MediaRenderer exposes the following capabilities:
- Control various rendering characteristics
- Expose the supported transfer protocols and data formats
- Control the flow of the content (for example, FF, REW, etc), if appropriate depending on the transfer protocol.
The MediaRenderer DOES not enable control points to:
- Send AV content to another device
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CSA ISO/IEC 29341-20-2:19 |
| Product Name | Information technology - UPnP Device Architecture - Part 20-2: Audio video device control protocol - Level 4 - Media renderer device (Adopted ISO/IEC 29341-20-2:2017, first edition, 2017-09) |