Preface
This is the harmonized CSA Group and UL standard for Appliance Couplers for Household and Similar General Purposes - Part 1: General Requirements. It is the second edition of CSA-C22.2 No. 60320-1, and the third edition of UL 60320-1. This edition of CSA-C22.2 No. 60320-1 supersedes the previous edition published on May 12, 2011. This edition of UL 60320-1 supersedes the previous edition published on May 12, 2011.
This harmonized standard is based on IEC Publication 60320-1: third edition, Appliance Couplers for Household and Similar General Purposes – Part 1: General Requirements issued June 2015, as revised by corrigendum 1 issued January 2016. IEC 60320-1 is copyrighted by the IEC.
This Standard has been developed in compliance with Standards Council of Canada requirements for National Standards of Canada. It has been published as a National Standard by CSA Group.
Scope
This part of lEC 60320 sets the general requirements for appliance couplers for two poles and two poles with earth contact and for the connection of electrical devices for household and similar onto the mains supply.
This part of lEC 60320 is also valid for appliance inlets/appliance outlets integrated or incorporated in appliances.
The rated voltage does not exceed 250 V (a.c.) and the rated current does not exceed 16 A.
Appliance couplers complying with this part of lEC 60320 are suitable for normal use at ambient temperatures not normally exceeding +40 ° C, but their average over a period of 24 h does not exceed +35 °C, with a lower limit of the ambient air temperature of –5 °C.
Appliance couplers are not suitable for
– use in place of plug and socket-outlet systems according to IEC 60884- 1.
– use in place of devices for connecting luminaires (DCLs) according to IEC 61995 or luminaire supporting couplers (LSCs).
NOTE Requirements for d.c. are under consideration.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CSA C22.2 NO. 60320-1:19 |
| Product Name | Appliance couplers for household and similar general purposes - Part 1: General requirements (Binational standard with UL 60320-1) |