Preface
This is the harmonized ANCE, CSA Group, and UL standard for Liquid-Tight Flexible Nonmetallic Conduit. It is the first edition of NMX-J-764-ANCE, the third edition of CSA C22.2 No. 227.2.1 and the sixth edition of UL 1660. This edition of CSA C22.2 No. 227.2.1, supersedes the previous editions published in 1993 and 2014. This edition of UL 1660 supersedes the previous edition published on 2014.
This standard has been developed in compliance with Standards Council of Canada requirements for National Standards of Canada. It has been published as a National Standard of Canada by CSA Group.
Scope
1.1
These requirements cover liquid-tight flexible nonmetallic conduit in the 3/8 – 4 (12 – 103) trade sizes of Type LFNC-A (Layered), Type LFNC-B (Integral), and Type LFNC-C (Corrugated) constructions. The conduit is intended for installation in accordance with the National Electrical Code (NEC), the CE Code, Part 1, and the Mexican Electrical Code, NOM-001-SEDE. The values in parentheses are metric trade designators of conduit.
1.2
Conduit covered by this Standard is intended for use in wet, dry, or oily locations at a maximum of 60°C (140°F), unless otherwise marked. (See Section 6.)
1.3
Fittings for liquid-tight flexible nonmetallic conduit are covered in UL 514B, CSA C22.2 No. 18.3, or NMX-J-017-ANCE.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CSA C22.2 NO. 227.2.1:19 |
| Product Name | Liquid-tight flexible nonmetallic conduit (Trinational standard with NMX-J-764-ANCE and UL 1660) |