CSA Group Mechanical refrigeration code CSA B52:18

Description
Preface This is the twelfth edition of CSA B52, Mechanical refrigeration code. It supersedes the previous editions published in 2013, 2005, 1999, 1995, 1992, 1991, 1983, 1977, 1965, 1951, and 1939. The twelfth edition of this Standard provides the minimum requirements for the design, construction, installation, inspection, and maintenance of mechanical refrigeration systems, and is complemented by the practical implementation guidance B52 Handbook, helping to minimize the risk of personal injury. This Standard applies to all refrigeration systems installed, whether in new or existing premises, to systems that undergo a substitution of refrigerant, and to parts that are replaced in or added to the system. Changes to this edition include the following: a) added definition for "mechanical joint" (Clause 3.1); b) updates to Clause 4.4.1; c) updates to Clause 4.5.2; d) updates to Clause 5.2; e) updates to Clause 5.7.2.1; f) updates to Clause 5.7.2.3; g) updates to Clause 6.2.5.4; h) updates to Clause 6.10; i) updates to Clause 7.3.6.1.1; j) updates to Tables 1, 2, and L.1; k) updates to Table 4; and l) updates to Figure 5. This Standard contains recommendations only and does not have the force of law until adopted officially by a jurisdiction. The authorities having jurisdiction, including those that have adopted this Standard, should be consulted on the extent of such adoption, as the Standard could have been adopted with exemptions or with additional requirements. This Standard has been developed in compliance with Standards Council of Canada requirements for National Standards of Canada. It has been published as a National Standard of Canada by CSA Group. Scope 1.1 Purpose The purpose of this Standard is to minimize the risk of personal injury by providing minimum requirements for the design, construction, installation, inspection, and maintenance of the mechanical refrigeration systems and volatile direct refrigeration systems specified in Clauses 1.2.1 and 1.2.2. Note: This Standard does not directly address protection of property and preservation of the environment. 1.2 Application 1.2.1 Except as specified in Clause 1.2.3, this Standard applies to the design, construction, installation, inspection, and maintenance of every refrigeration system as provided for by the "Act" (as defined in Clause 3) and identified in this Standard. 1.2.2 This Standard applies to a) all refrigeration systems installed subsequent to its adoption. This includes refrigeration systems installed in a new or existing premises. It also applies to all premises, including the machinery room if required, in which a refrigeration system is to be installed; b) refrigeration systems that undergo a substitution of refrigerant in a premises defined in Item a); and c) those parts of a refrigeration system that are replaced in, or added to, systems installed prior to its adoption. Note: When adding or replacing parts [see Item c)], consideration should be given to the premises requirements of Item a). 1.2.3 This Standard does not apply to the following: a) the use of water or air as a refrigerant; b) bulk-storage gas tanks not permanently connected to a refrigeration system; c) refrigeration systems installed on railroad cars, motor vehicles, motor-drawn vehicles, aircraft, or ships; and d) refrigeration systems used for air conditioning in private residences. 1.3 Terminology In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application. 1.4 Units of measurement The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only. A list of conversion factors is provided in Annex D. Pressure, unless otherwise stated, is expressed in kilopascals above atmospheric pressure, i.e., gauge pressure.
Description
Preface This is the twelfth edition of CSA B52, Mechanical refrigeration code. It supersedes the previous editions published in 2013, 2005, 1999, 1995, 1992, 1991, 1983, 1977, 1965, 1951, and 1939. The twelfth edition of this Standard provides the minimum requirements for the design, construction, installation, inspection, and maintenance of mechanical refrigeration systems, and is complemented by the practical implementation guidance B52 Handbook, helping to minimize the risk of personal injury. This Standard applies to all refrigeration systems installed, whether in new or existing premises, to systems that undergo a substitution of refrigerant, and to parts that are replaced in or added to the system. Changes to this edition include the following: a) added definition for "mechanical joint" (Clause 3.1); b) updates to Clause 4.4.1; c) updates to Clause 4.5.2; d) updates to Clause 5.2; e) updates to Clause 5.7.2.1; f) updates to Clause 5.7.2.3; g) updates to Clause 6.2.5.4; h) updates to Clause 6.10; i) updates to Clause 7.3.6.1.1; j) updates to Tables 1, 2, and L.1; k) updates to Table 4; and l) updates to Figure 5. This Standard contains recommendations only and does not have the force of law until adopted officially by a jurisdiction. The authorities having jurisdiction, including those that have adopted this Standard, should be consulted on the extent of such adoption, as the Standard could have been adopted with exemptions or with additional requirements. This Standard has been developed in compliance with Standards Council of Canada requirements for National Standards of Canada. It has been published as a National Standard of Canada by CSA Group. Scope 1.1 Purpose The purpose of this Standard is to minimize the risk of personal injury by providing minimum requirements for the design, construction, installation, inspection, and maintenance of the mechanical refrigeration systems and volatile direct refrigeration systems specified in Clauses 1.2.1 and 1.2.2. Note: This Standard does not directly address protection of property and preservation of the environment. 1.2 Application 1.2.1 Except as specified in Clause 1.2.3, this Standard applies to the design, construction, installation, inspection, and maintenance of every refrigeration system as provided for by the "Act" (as defined in Clause 3) and identified in this Standard. 1.2.2 This Standard applies to a) all refrigeration systems installed subsequent to its adoption. This includes refrigeration systems installed in a new or existing premises. It also applies to all premises, including the machinery room if required, in which a refrigeration system is to be installed; b) refrigeration systems that undergo a substitution of refrigerant in a premises defined in Item a); and c) those parts of a refrigeration system that are replaced in, or added to, systems installed prior to its adoption. Note: When adding or replacing parts [see Item c)], consideration should be given to the premises requirements of Item a). 1.2.3 This Standard does not apply to the following: a) the use of water or air as a refrigerant; b) bulk-storage gas tanks not permanently connected to a refrigeration system; c) refrigeration systems installed on railroad cars, motor vehicles, motor-drawn vehicles, aircraft, or ships; and d) refrigeration systems used for air conditioning in private residences. 1.3 Terminology In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application. 1.4 Units of measurement The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only. A list of conversion factors is provided in Annex D. Pressure, unless otherwise stated, is expressed in kilopascals above atmospheric pressure, i.e., gauge pressure.

Suppliers

Company
Product
Description
Supplier Links
Mechanical refrigeration code - CSA B52:18 - CSA Group
Toronto, Ontario, Canada
Mechanical refrigeration code
CSA B52:18
Mechanical refrigeration code CSA B52:18
Preface This is the twelfth edition of CSA B52, Mechanical refrigeration code. It supersedes the previous editions published in 2013, 2005, 1999, 1995, 1992, 1991, 1983, 1977, 1965, 1951, and 1939. The twelfth edition of this Standard provides the minimum requirements for the design, construction, installation, inspection, and maintenance of mechanical refrigeration systems, and is complemented by the practical implementation guidance B52 Handbook, helping to minimize the risk of personal injury. This Standard applies to all refrigeration systems installed, whether in new or existing premises, to systems that undergo a substitution of refrigerant, and to parts that are replaced in or added to the system. Changes to this edition include the following: a) added definition for "mechanical joint" (Clause 3.1); b) updates to Clause 4.4.1; c) updates to Clause 4.5.2; d) updates to Clause 5.2; e) updates to Clause 5.7.2.1; f) updates to Clause 5.7.2.3; g) updates to Clause 6.2.5.4; h) updates to Clause 6.10; i) updates to Clause 7.3.6.1.1; j) updates to Tables 1, 2, and L.1; k) updates to Table 4; and l) updates to Figure 5. This Standard contains recommendations only and does not have the force of law until adopted officially by a jurisdiction. The authorities having jurisdiction, including those that have adopted this Standard, should be consulted on the extent of such adoption, as the Standard could have been adopted with exemptions or with additional requirements. This Standard has been developed in compliance with Standards Council of Canada requirements for National Standards of Canada. It has been published as a National Standard of Canada by CSA Group. Scope 1.1 Purpose The purpose of this Standard is to minimize the risk of personal injury by providing minimum requirements for the design, construction, installation, inspection, and maintenance of the mechanical refrigeration systems and volatile direct refrigeration systems specified in Clauses 1.2.1 and 1.2.2. Note: This Standard does not directly address protection of property and preservation of the environment. 1.2 Application 1.2.1 Except as specified in Clause 1.2.3, this Standard applies to the design, construction, installation, inspection, and maintenance of every refrigeration system as provided for by the "Act" (as defined in Clause 3) and identified in this Standard. 1.2.2 This Standard applies to a) all refrigeration systems installed subsequent to its adoption. This includes refrigeration systems installed in a new or existing premises. It also applies to all premises, including the machinery room if required, in which a refrigeration system is to be installed; b) refrigeration systems that undergo a substitution of refrigerant in a premises defined in Item a); and c) those parts of a refrigeration system that are replaced in, or added to, systems installed prior to its adoption. Note: When adding or replacing parts [see Item c)], consideration should be given to the premises requirements of Item a). 1.2.3 This Standard does not apply to the following: a) the use of water or air as a refrigerant; b) bulk-storage gas tanks not permanently connected to a refrigeration system; c) refrigeration systems installed on railroad cars, motor vehicles, motor-drawn vehicles, aircraft, or ships; and d) refrigeration systems used for air conditioning in private residences. 1.3 Terminology In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application. 1.4 Units of measurement The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only. A list of conversion factors is provided in Annex D. Pressure, unless otherwise stated, is expressed in kilopascals above atmospheric pressure, i.e., gauge pressure.

Preface

This is the twelfth edition of CSA B52, Mechanical refrigeration code. It supersedes the previous editions published in 2013, 2005, 1999, 1995, 1992, 1991, 1983, 1977, 1965, 1951, and 1939.

The twelfth edition of this Standard provides the minimum requirements for the design, construction, installation, inspection, and maintenance of mechanical refrigeration systems, and is complemented by the practical implementation guidance B52 Handbook, helping to minimize the risk of personal injury. This Standard applies to all refrigeration systems installed, whether in new or existing premises, to systems that undergo a substitution of refrigerant, and to parts that are replaced in or added to the system.

Changes to this edition include the following:

a) added definition for "mechanical joint" (Clause 3.1);

b) updates to Clause 4.4.1;

c) updates to Clause 4.5.2;

d) updates to Clause 5.2;

e) updates to Clause 5.7.2.1;

f) updates to Clause 5.7.2.3;

g) updates to Clause 6.2.5.4;

h) updates to Clause 6.10;

i) updates to Clause 7.3.6.1.1;

j) updates to Tables 1, 2, and L.1;

k) updates to Table 4; and

l) updates to Figure 5.

This Standard contains recommendations only and does not have the force of law until adopted officially by a jurisdiction. The authorities having jurisdiction, including those that have adopted this Standard, should be consulted on the extent of such adoption, as the Standard could have been adopted with exemptions or with additional requirements.

This Standard has been developed in compliance with Standards Council of Canada requirements for National Standards of Canada. It has been published as a National Standard of Canada by CSA Group.

Scope

1.1 Purpose

The purpose of this Standard is to minimize the risk of personal injury by providing minimum requirements for the design, construction, installation, inspection, and maintenance of the mechanical refrigeration systems and volatile direct refrigeration systems specified in Clauses 1.2.1 and 1.2.2.

Note: This Standard does not directly address protection of property and preservation of the environment.

1.2 Application

1.2.1

Except as specified in Clause 1.2.3, this Standard applies to the design, construction, installation, inspection, and maintenance of every refrigeration system as provided for by the "Act" (as defined in Clause 3) and identified in this Standard.

1.2.2

This Standard applies to

a) all refrigeration systems installed subsequent to its adoption. This includes refrigeration systems installed in a new or existing premises. It also applies to all premises, including the machinery room if required, in which a refrigeration system is to be installed;

b) refrigeration systems that undergo a substitution of refrigerant in a premises defined in Item a); and

c) those parts of a refrigeration system that are replaced in, or added to, systems installed prior to its adoption.

Note: When adding or replacing parts [see Item c)], consideration should be given to the premises requirements of Item a).

1.2.3

This Standard does not apply to the following:

a) the use of water or air as a refrigerant;

b) bulk-storage gas tanks not permanently connected to a refrigeration system;

c) refrigeration systems installed on railroad cars, motor vehicles, motor-drawn vehicles, aircraft, or ships; and

d) refrigeration systems used for air conditioning in private residences.

1.3 Terminology

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

1.4 Units of measurement

The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only. A list of conversion factors is provided in Annex D. Pressure, unless otherwise stated, is expressed in kilopascals above atmospheric pressure, i.e., gauge pressure.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number CSA B52:18
Product Name Mechanical refrigeration code
Unlock Full Specs
to access all available technical data

Similar Products