CISPR/TR 30-1:2012(E), which is a technical report, details, with the aid of reference luminaires, an independent method by which the radio disturbance characteristics of electronic control gear for fluorescent lamp luminaires with protection classes I and/or II may be compared against the requirements of CISPR 15. This technical report covers electronic control gear for double-capped fluorescent lamps fitted with G5 or G13 lamp caps and to single-capped fluorescent lamps fitted with lamp caps: 2GX7, 2G8, 2G10, 2G11, 2GX13, G23, GX23, G24q, GX24q, GR8, and GR10q. It is specifically applicable for equipment to be connected to 230 V - 50 Hz mains power networks. For other power systems, modifications may be necessary. This first edition of CISPR/TR 30-1 cancels and replaces the first edition of CISPR/TR 30 published in 2001. It is a technical revision which includes the following significant technical changes with respect to the previous edition:
- minor correction of wiring distances of reference luminaire in Figure A.1;
- addition of reference luminaires for electronic control gear with output terminals on both ends;
- addition of reference luminaires for electronic control gear for circular-shaped fluorescent lamps; and
- introduction of control gear marking indicating suitability for application in protection class I and/or class II luminaires.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CISPR TR 30-1:2012 |
| Product Name | Test method on electromagnetic emissions - Part 1: Electronic control gear for single- and double-capped fluorescent lamps |