CISPR TR 18-3:2017 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way to compare all the changes between this standard and its previous edition. The Redline version is not an official IEC Standard, only the current version of the standard is to be considered the official document.
CISPR TR 18-3:2017 which is a technical report, applies to radio noise from overhead power lines and high-voltage equipment which may cause interference to radio reception, excluding the fields from power line carrier signals. The frequency range covered is 0,15 MHz to 3 GHz. This third edition cancels and replaces the second edition published in 2010. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition:
- localisation system of spark discharges which might contain frequency components up to 3 GHz;
- information regarding equations for predetermination of the radio noise level from HVDC overhead power lines.
Keywords: radio noise from overhead power lines and high-voltage equipment
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CISPR TR 18-3:2017 RLV |
| Product Name | Radio interference characteristics of overhead power lines and high-voltage equipment - Part 3: Code of practice for minimizing the generation of radio noise |