CSA Group Vehicles, boats and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of on-board receivers CISPR 25:2016

Description
CISPR 25:2016 contains limits and procedures for the measurement of radio disturbances in the frequency range of 150 kHz to 2 500 MHz. The standard applies to any electronic/electrica l component intended for use in vehicles, trailers and devices. Refer to International Telecommunications Union (ITU) publications for details of frequency allocations. The limits are intended to provide protection for receivers installed in a vehicle from disturbances produced by components/modules in the same vehicle. The method and limits for a complete vehicle (whether connected to the power mains for charging purposes or not) are in Clause 5 and the methods and limits for components/modules are in Clause 6. Only a complete vehicle test can be used to determine the component compatibility with respect to a vehicle's limit. The receiver types to be protected are, for example, broadcast receivers (sound and television), land mobile radio, radio telephone, amateur, citizens' radio, Satellite Navigation (GPS etc.), Wi-Fi and Bluetooth. For the purpose of this standard, a vehicle is a machine, which is self-propelled by an internal combustion engine, electric means, or both. Vehicles include (but are not limited to) passenger cars, trucks, agricultural tractors and snowmobiles. Annex A provides guidance in determining whether this standard is applicable to particular equipment. This fourth edition cancels and replaces the third edition published in 2008. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: - inclusion of charging mode for electric vehicles (EV) and plug-in electric vehicles (PHEV), - the methods for chamber validation have been included, - test methods for shielded power supply systems for high voltages for electric and hybrid electric vehicles have been included, - overall improvement. The contents of the corrigendum of October 2017 have been included in this copy.
Description
CISPR 25:2016 contains limits and procedures for the measurement of radio disturbances in the frequency range of 150 kHz to 2 500 MHz. The standard applies to any electronic/electrica l component intended for use in vehicles, trailers and devices. Refer to International Telecommunications Union (ITU) publications for details of frequency allocations. The limits are intended to provide protection for receivers installed in a vehicle from disturbances produced by components/modules in the same vehicle. The method and limits for a complete vehicle (whether connected to the power mains for charging purposes or not) are in Clause 5 and the methods and limits for components/modules are in Clause 6. Only a complete vehicle test can be used to determine the component compatibility with respect to a vehicle's limit. The receiver types to be protected are, for example, broadcast receivers (sound and television), land mobile radio, radio telephone, amateur, citizens' radio, Satellite Navigation (GPS etc.), Wi-Fi and Bluetooth. For the purpose of this standard, a vehicle is a machine, which is self-propelled by an internal combustion engine, electric means, or both. Vehicles include (but are not limited to) passenger cars, trucks, agricultural tractors and snowmobiles. Annex A provides guidance in determining whether this standard is applicable to particular equipment. This fourth edition cancels and replaces the third edition published in 2008. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: - inclusion of charging mode for electric vehicles (EV) and plug-in electric vehicles (PHEV), - the methods for chamber validation have been included, - test methods for shielded power supply systems for high voltages for electric and hybrid electric vehicles have been included, - overall improvement. The contents of the corrigendum of October 2017 have been included in this copy.

Suppliers

Company
Product
Description
Supplier Links
Vehicles, boats and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of on-board receivers - CISPR 25:2016 - CSA Group
Toronto, Ontario, Canada
Vehicles, boats and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of on-board receivers
CISPR 25:2016
Vehicles, boats and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of on-board receivers CISPR 25:2016
CISPR 25:2016 contains limits and procedures for the measurement of radio disturbances in the frequency range of 150 kHz to 2 500 MHz. The standard applies to any electronic/electrica l component intended for use in vehicles, trailers and devices. Refer to International Telecommunications Union (ITU) publications for details of frequency allocations. The limits are intended to provide protection for receivers installed in a vehicle from disturbances produced by components/modules in the same vehicle. The method and limits for a complete vehicle (whether connected to the power mains for charging purposes or not) are in Clause 5 and the methods and limits for components/modules are in Clause 6. Only a complete vehicle test can be used to determine the component compatibility with respect to a vehicle's limit. The receiver types to be protected are, for example, broadcast receivers (sound and television), land mobile radio, radio telephone, amateur, citizens' radio, Satellite Navigation (GPS etc.), Wi-Fi and Bluetooth. For the purpose of this standard, a vehicle is a machine, which is self-propelled by an internal combustion engine, electric means, or both. Vehicles include (but are not limited to) passenger cars, trucks, agricultural tractors and snowmobiles. Annex A provides guidance in determining whether this standard is applicable to particular equipment. This fourth edition cancels and replaces the third edition published in 2008. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: - inclusion of charging mode for electric vehicles (EV) and plug-in electric vehicles (PHEV), - the methods for chamber validation have been included, - test methods for shielded power supply systems for high voltages for electric and hybrid electric vehicles have been included, - overall improvement. The contents of the corrigendum of October 2017 have been included in this copy.

CISPR 25:2016 contains limits and procedures for the measurement of radio disturbances in the frequency range of 150 kHz to 2 500 MHz. The standard applies to any electronic/electrical component intended for use in vehicles, trailers and devices. Refer to International Telecommunications Union (ITU) publications for details of frequency allocations. The limits are intended to provide protection for receivers installed in a vehicle from disturbances produced by components/modules in the same vehicle. The method and limits for a complete vehicle (whether connected to the power mains for charging purposes or not) are in Clause 5 and the methods and limits for components/modules are in Clause 6. Only a complete vehicle test can be used to determine the component compatibility with respect to a vehicle's limit. The receiver types to be protected are, for example, broadcast receivers (sound and television), land mobile radio, radio telephone, amateur, citizens' radio, Satellite Navigation (GPS etc.), Wi-Fi and Bluetooth. For the purpose of this standard, a vehicle is a machine, which is self-propelled by an internal combustion engine, electric means, or both. Vehicles include (but are not limited to) passenger cars, trucks, agricultural tractors and snowmobiles. Annex A provides guidance in determining whether this standard is applicable to particular equipment. This fourth edition cancels and replaces the third edition published in 2008. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition:
- inclusion of charging mode for electric vehicles (EV) and plug-in electric vehicles (PHEV),
- the methods for chamber validation have been included,
- test methods for shielded power supply systems for high voltages for electric and hybrid electric vehicles have been included,
- overall improvement.
The contents of the corrigendum of October 2017 have been included in this copy.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number CISPR 25:2016
Product Name Vehicles, boats and internal combustion engines - Radio disturbance characteristics - Limits and methods of measurement for the protection of on-board receivers
Unlock Full Specs
to access all available technical data

Similar Products