CISPR 11:2015 RLV contains the International Standard and its Redline version. The Redline version is available in English only. The Redline version provides you with a quick and easy way to compare all the changes between this standard and its previous edition. The Redline version is not an official IEC Standard, only the current version of the standard is to be considered the official document.
CISPR 11:2015 applies to industrial, scientific and medical electrical equipment operating in the frequency range 0 Hz to 400 GHz and to domestic and similar appliances designed to generate and/or use locally radio-frequency energy. This standard covers emission requirements related to radio-frequency (RF) disturbances in the frequency range of 9 kHz to 400 GHz. Measurements need only be performed in frequency ranges where limits are specified in Clause 6. For ISM RF applications in the meaning of the definition found in the ITU Radio Regulations (see Definition 3.13), this standard covers emission requirements related to radio-frequency disturbances in the frequency range of 9 kHz to 18 GHz. Requirements for ISM RF lighting equipment and UV irradiators operating at frequencies within the ISM frequency bands defined by the ITU Radio Regulations are contained in this standard. Equipment covered by other CISPR product and product family emission standards are excluded from the scope of this standard. This sixth edition cancels and replaces the fifth edition published in 2009 and its Amendment 1 published in 2010. It constitutes a technical revision. It introduces and permits type testing on components of power electronic equipment, systems and installations. Its emission limits apply now to low voltage (LV) a.c. and d.c. power ports, irrespective of the direction of power transmission. Several limits were adapted to the practical test conditions found at test sites. They are also applicable now to power electronic ISM RF equipment used for wireless power transfer (WPT), for instant power supply and charging purposes. The limits in the range 1 GHz to 18 GHz apply now to CW-type disturbances and to fluctuating disturbances in a similar, uniform and technology-neutral way. For these measurements, two alternative methods of measurement are available, the traditional log-AV method and the new APD method. It has the status of a Product Family EMC standard in accordance with IEC Guide 107, Electromagnetic compatibility - Guide to the drafting of electromagnetic compatibility publications (2014).
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CISPR 11:2015 RLV |
| Product Name | Industrial, scientific and medical equipment - Radio-frequency disturbance characteristics - Limits and methods of measurement |