Preface
This is the first edition of CSA Z767, Process safety management.
Introduction
0.1 General
Process safety management (PSM) is the application of management principles and systems for the identification, understanding, avoidance, and control of process hazards to prevent, mitigate, prepare for, respond to, and recover from process-related incidents. These principles and techniques may be applied across industry sectors.
0.2 Purpose
The purpose of this Standard is to identify the performance requirements for organizations that plan to implement or have implemented a PSM system.
0.3 Users
This Standard has been written to be broadly applicable across industry sectors and organization sizes. Companies or organizations using these principles are known in the chemical, food, mining, nuclear, petroleum, pulp and paper, transportation, and utilities sectors. This Standard is applicable to large, integrated manufacturing sites, as well as to small businesses or retail sites. This Standard may also be applied to municipalities that can have hazardous scenarios, such as loss of containment in water treatment, arenas, or swimming pool facilities.
0.4 Application
This Standard may be used to implement a comprehensive process safety management system for process safety within an organization.
0.5 Foundational pillars
There are four foundational pillars for PSM:
a) process safety leadership;
b) understanding hazards and risks;
c) risk management; and
d) review and improvement.
Each of the pillars contains a number of elements. Users of this Standard may enumerate these elements under these pillars. One such system of elements is illustrated in Table 1.
Scope
1.1 Facilities and workplaces impacted
This Standard identifies the requirements for a PSM system for facilities and worksites handling or storing materials that are potentially hazardous, either due to an inherent chemical, biological, toxicological, or physical property of those materials, or due to the material's potential or kinetic energy.
1.2 Minimum lifecycle requirements
This Standard applies throughout the lifecycle of a facility or worksite, including
a) conceptual design;
b) facility siting;
c) preliminary and process design;
d) detailed engineering design;
e) construction;
f) commissioning and start-up;
g) operations/maintenan
h) revamps/modification
i) decommissioning; and
j) site closure.
1.3 Polices, practices, and procedures
This Standard identifies the various policies, practices, and procedures that may be used to implement a PSM system.
Note: It is not the intent of this Standard to define prescriptive solutions that will meet the needs of every organization. Each facility or worksite, within an organization, is unique and the user of this Standard will find that a particular policy, practice, or procedure that is effective at one site might need to be modified or rewritten for it to be effective at another site. An organization may include these minimum requirements in an integrated health, safety, environmental, and risk management program or in a stand-alone PSM program in preventing incidents at facilities that manufacture, store, handle, or otherwise use potentially hazardous materials. An organization may also use this Standard as an audit tool of their PSM system.
1.4 Terminology
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the Standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CAN/CSA-Z767-17 |
| Product Name | Process safety management |