CSA Group Sterilization of health-care products - Ethylene oxide - Requirements for the development, validation and routine control of a sterilization process for medical devices CAN/CSA-Z11135:15

Description
Preface This is the first edition of CAN/CSA-Z11135, Sterilization of health-care products — Ethylene oxide — Requirements for the development, validation and routine control of a sterilization process for medical devices, which is an adoption, with Canadian deviations, of the identically titled ISO (International Organization for Standardization) Standard 11135 (second edition, 2014-07-15). This Standard replaces CAN/CSA-Z11135-1-09, Sterilization of health care products — Ethylene oxide — Part 1: Requirements for development, validation and routine control of a sterilization process for medical devices (adopted ISO 11135-1:2007), and CAN/CSA-Z11135-2-09, Sterilization of health care products — Ethylene oxide — Part 2: Guidance on the application of ISO 11135-1 (adopted ISO/TS 11135-2:2008), which have been revised and condensed into one Standard. Scope 1.1 Inclusions This International Standard specifies requirements for the development, validation and routine control of an ethylene oxide sterilization process for medical devices in both the industrial and health care facility settings, and it acknowledges the similarities and differences between the two applications. NOTE 1 Among the similarities are the common need for quality systems, staff training, and proper safety measures. The major differences relate to the unique physical and organizational conditions in health care facilities, and to the initial condition of reusable medical devices being presented for sterilization. NOTE 2 Health care facilities differ from medical device manufacturers in the physical design of processing areas, in the equipment used, and in the availability of personnel with adequate levels of training and experience. The primary function of the health care facility is to provide patient care; medical device reprocessing is just one of a myriad of activities that are performed to support that function. NOTE 3 In terms of the initial condition of medical devices, medical device manufacturers generally sterilize large numbers of similar medical devices that have been produced from virgin material. Health care facilities, on the other hand, must handle and process both new medical devices and reusable medical devices of different descriptions and with varying levels of bioburden. They are therefore faced with the additional challenges of cleaning, evaluating, preparing and packaging a medical device prior to sterilization. In this International Standard, alternative approaches and guidance specific to health care facilities are identified as such. NOTE 4 EO gas and its mixtures are effective sterilants that are primarily used for heat- and/or moisture sensitive medical devices that cannot be moist heat sterilized. NOTE 5 Although the scope of this International Standard is limited to medical devices, it specifies requirements and provides guidance that can be applicable to other health care products. 1.2 Exclusions 1.2.1 This International Standard does not specify requirements for the development, validation and routine control of a process for inactivating the causative agents of spongiform encephalopathies such as scrapie, bovine spongiform encephalopathy and Creutzfeldt-Jakob disease. Specific recommendations have been produced in particular countries for the processing of materials potentially contaminated with these agents. NOTE See ISO 22442-1, ISO 22442-2 and ISO 22442-3. 1.2.2 This International Standard does not detail a specified requirement for designating a medical device as sterile. NOTE Attention is drawn to national or regional requirements for designating medical devices as "sterile". See for example EN 556–1 or ANSI/AAMI ST67. 1.2.3 This International Standard does not specify a quality management system for the control of all stages of production of medical devices. NOTE The effective implementation of defined and documented procedures is necessary for the development, validation and routine control of a sterilization process for medical devices. Such procedures are commonly considered to be elements of a quality management system. It is not a requirement of this International Standard to have a full quality management system during manufacture or reprocessing. The necessary elements are normatively referenced at appropriate places in the text (see, in particular, Clause 4). Attention is drawn to the standards for quality management systems (see ISO 13485) that control all stages of production or reprocessing of medical devices. National and/or regional regulations for the provision of medical devices might require the implementation of a full quality management system and the assessment of that system by a third party. 1.2.4 This International Standard does not specify requirements for occupational safety associated with the design and operation of EO sterilization facilities. NOTE 1 For further information on safety, see examples in the Bibliography. National or regional regulations may also exist. NOTE 2 EO is toxic, flammable and explosive. Attention is drawn to the possible existence in some countries of regulations giving safety requirements for handling EO and for premises in which it is used. 1.2.5 This International Standard does not cover sterilization by injecting EO or mixtures containing EO directly into packages or a flexible chamber. NOTE See ISO 14937 for these types of EO processes. 1.2.6 This International Standard does not cover analytical methods for determining levels of residual EO and/or its reaction products. NOTE 1 For further information see ISO 10993-7. NOTE 2 Attention is drawn to the possible existence of national or regional regulations specifying limits for the level of EO residues present on or in medical devices.
Description
Preface This is the first edition of CAN/CSA-Z11135, Sterilization of health-care products — Ethylene oxide — Requirements for the development, validation and routine control of a sterilization process for medical devices, which is an adoption, with Canadian deviations, of the identically titled ISO (International Organization for Standardization) Standard 11135 (second edition, 2014-07-15). This Standard replaces CAN/CSA-Z11135-1-09, Sterilization of health care products — Ethylene oxide — Part 1: Requirements for development, validation and routine control of a sterilization process for medical devices (adopted ISO 11135-1:2007), and CAN/CSA-Z11135-2-09, Sterilization of health care products — Ethylene oxide — Part 2: Guidance on the application of ISO 11135-1 (adopted ISO/TS 11135-2:2008), which have been revised and condensed into one Standard. Scope 1.1 Inclusions This International Standard specifies requirements for the development, validation and routine control of an ethylene oxide sterilization process for medical devices in both the industrial and health care facility settings, and it acknowledges the similarities and differences between the two applications. NOTE 1 Among the similarities are the common need for quality systems, staff training, and proper safety measures. The major differences relate to the unique physical and organizational conditions in health care facilities, and to the initial condition of reusable medical devices being presented for sterilization. NOTE 2 Health care facilities differ from medical device manufacturers in the physical design of processing areas, in the equipment used, and in the availability of personnel with adequate levels of training and experience. The primary function of the health care facility is to provide patient care; medical device reprocessing is just one of a myriad of activities that are performed to support that function. NOTE 3 In terms of the initial condition of medical devices, medical device manufacturers generally sterilize large numbers of similar medical devices that have been produced from virgin material. Health care facilities, on the other hand, must handle and process both new medical devices and reusable medical devices of different descriptions and with varying levels of bioburden. They are therefore faced with the additional challenges of cleaning, evaluating, preparing and packaging a medical device prior to sterilization. In this International Standard, alternative approaches and guidance specific to health care facilities are identified as such. NOTE 4 EO gas and its mixtures are effective sterilants that are primarily used for heat- and/or moisture sensitive medical devices that cannot be moist heat sterilized. NOTE 5 Although the scope of this International Standard is limited to medical devices, it specifies requirements and provides guidance that can be applicable to other health care products. 1.2 Exclusions 1.2.1 This International Standard does not specify requirements for the development, validation and routine control of a process for inactivating the causative agents of spongiform encephalopathies such as scrapie, bovine spongiform encephalopathy and Creutzfeldt-Jakob disease. Specific recommendations have been produced in particular countries for the processing of materials potentially contaminated with these agents. NOTE See ISO 22442-1, ISO 22442-2 and ISO 22442-3. 1.2.2 This International Standard does not detail a specified requirement for designating a medical device as sterile. NOTE Attention is drawn to national or regional requirements for designating medical devices as "sterile". See for example EN 556–1 or ANSI/AAMI ST67. 1.2.3 This International Standard does not specify a quality management system for the control of all stages of production of medical devices. NOTE The effective implementation of defined and documented procedures is necessary for the development, validation and routine control of a sterilization process for medical devices. Such procedures are commonly considered to be elements of a quality management system. It is not a requirement of this International Standard to have a full quality management system during manufacture or reprocessing. The necessary elements are normatively referenced at appropriate places in the text (see, in particular, Clause 4). Attention is drawn to the standards for quality management systems (see ISO 13485) that control all stages of production or reprocessing of medical devices. National and/or regional regulations for the provision of medical devices might require the implementation of a full quality management system and the assessment of that system by a third party. 1.2.4 This International Standard does not specify requirements for occupational safety associated with the design and operation of EO sterilization facilities. NOTE 1 For further information on safety, see examples in the Bibliography. National or regional regulations may also exist. NOTE 2 EO is toxic, flammable and explosive. Attention is drawn to the possible existence in some countries of regulations giving safety requirements for handling EO and for premises in which it is used. 1.2.5 This International Standard does not cover sterilization by injecting EO or mixtures containing EO directly into packages or a flexible chamber. NOTE See ISO 14937 for these types of EO processes. 1.2.6 This International Standard does not cover analytical methods for determining levels of residual EO and/or its reaction products. NOTE 1 For further information see ISO 10993-7. NOTE 2 Attention is drawn to the possible existence of national or regional regulations specifying limits for the level of EO residues present on or in medical devices.

Suppliers

Company
Product
Description
Supplier Links
Sterilization of health-care products - Ethylene oxide - Requirements for the development, validation and routine control of a sterilization process for medical devices - CAN/CSA-Z11135:15 - CSA Group
Toronto, Ontario, Canada
Sterilization of health-care products - Ethylene oxide - Requirements for the development, validation and routine control of a sterilization process for medical devices
CAN/CSA-Z11135:15
Sterilization of health-care products - Ethylene oxide - Requirements for the development, validation and routine control of a sterilization process for medical devices CAN/CSA-Z11135:15
Preface This is the first edition of CAN/CSA-Z11135, Sterilization of health-care products — Ethylene oxide — Requirements for the development, validation and routine control of a sterilization process for medical devices, which is an adoption, with Canadian deviations, of the identically titled ISO (International Organization for Standardization) Standard 11135 (second edition, 2014-07-15). This Standard replaces CAN/CSA-Z11135-1-09, Sterilization of health care products — Ethylene oxide — Part 1: Requirements for development, validation and routine control of a sterilization process for medical devices (adopted ISO 11135-1:2007), and CAN/CSA-Z11135-2-09, Sterilization of health care products — Ethylene oxide — Part 2: Guidance on the application of ISO 11135-1 (adopted ISO/TS 11135-2:2008), which have been revised and condensed into one Standard. Scope 1.1 Inclusions This International Standard specifies requirements for the development, validation and routine control of an ethylene oxide sterilization process for medical devices in both the industrial and health care facility settings, and it acknowledges the similarities and differences between the two applications. NOTE 1 Among the similarities are the common need for quality systems, staff training, and proper safety measures. The major differences relate to the unique physical and organizational conditions in health care facilities, and to the initial condition of reusable medical devices being presented for sterilization. NOTE 2 Health care facilities differ from medical device manufacturers in the physical design of processing areas, in the equipment used, and in the availability of personnel with adequate levels of training and experience. The primary function of the health care facility is to provide patient care; medical device reprocessing is just one of a myriad of activities that are performed to support that function. NOTE 3 In terms of the initial condition of medical devices, medical device manufacturers generally sterilize large numbers of similar medical devices that have been produced from virgin material. Health care facilities, on the other hand, must handle and process both new medical devices and reusable medical devices of different descriptions and with varying levels of bioburden. They are therefore faced with the additional challenges of cleaning, evaluating, preparing and packaging a medical device prior to sterilization. In this International Standard, alternative approaches and guidance specific to health care facilities are identified as such. NOTE 4 EO gas and its mixtures are effective sterilants that are primarily used for heat- and/or moisture sensitive medical devices that cannot be moist heat sterilized. NOTE 5 Although the scope of this International Standard is limited to medical devices, it specifies requirements and provides guidance that can be applicable to other health care products. 1.2 Exclusions 1.2.1 This International Standard does not specify requirements for the development, validation and routine control of a process for inactivating the causative agents of spongiform encephalopathies such as scrapie, bovine spongiform encephalopathy and Creutzfeldt-Jakob disease. Specific recommendations have been produced in particular countries for the processing of materials potentially contaminated with these agents. NOTE See ISO 22442-1, ISO 22442-2 and ISO 22442-3. 1.2.2 This International Standard does not detail a specified requirement for designating a medical device as sterile. NOTE Attention is drawn to national or regional requirements for designating medical devices as "sterile". See for example EN 556–1 or ANSI/AAMI ST67. 1.2.3 This International Standard does not specify a quality management system for the control of all stages of production of medical devices. NOTE The effective implementation of defined and documented procedures is necessary for the development, validation and routine control of a sterilization process for medical devices. Such procedures are commonly considered to be elements of a quality management system. It is not a requirement of this International Standard to have a full quality management system during manufacture or reprocessing. The necessary elements are normatively referenced at appropriate places in the text (see, in particular, Clause 4). Attention is drawn to the standards for quality management systems (see ISO 13485) that control all stages of production or reprocessing of medical devices. National and/or regional regulations for the provision of medical devices might require the implementation of a full quality management system and the assessment of that system by a third party. 1.2.4 This International Standard does not specify requirements for occupational safety associated with the design and operation of EO sterilization facilities. NOTE 1 For further information on safety, see examples in the Bibliography. National or regional regulations may also exist. NOTE 2 EO is toxic, flammable and explosive. Attention is drawn to the possible existence in some countries of regulations giving safety requirements for handling EO and for premises in which it is used. 1.2.5 This International Standard does not cover sterilization by injecting EO or mixtures containing EO directly into packages or a flexible chamber. NOTE See ISO 14937 for these types of EO processes. 1.2.6 This International Standard does not cover analytical methods for determining levels of residual EO and/or its reaction products. NOTE 1 For further information see ISO 10993-7. NOTE 2 Attention is drawn to the possible existence of national or regional regulations specifying limits for the level of EO residues present on or in medical devices.

Preface
This is the first edition of CAN/CSA-Z11135, Sterilization of health-care products — Ethylene oxide — Requirements for the development, validation and routine control of a sterilization process for medical devices, which is an adoption, with Canadian deviations, of the identically titled ISO (International Organization for Standardization) Standard 11135 (second edition, 2014-07-15).
This Standard replaces CAN/CSA-Z11135-1-09, Sterilization of health care products — Ethylene oxide — Part 1: Requirements for development, validation and routine control of a sterilization process for medical devices (adopted ISO 11135-1:2007), and CAN/CSA-Z11135-2-09, Sterilization of health care products — Ethylene oxide — Part 2: Guidance on the application of ISO 11135-1 (adopted ISO/TS 11135-2:2008), which have been revised and condensed into one Standard.
Scope
1.1
Inclusions
This International Standard specifies requirements for the development, validation and routine control of an ethylene oxide sterilization process for medical devices in both the industrial and health care facility settings, and it acknowledges the similarities and differences between the two applications.
NOTE 1 Among the similarities are the common need for quality systems, staff training, and proper safety measures. The major differences relate to the unique physical and organizational conditions in health care facilities, and to the initial condition of reusable medical devices being presented for sterilization.
NOTE 2 Health care facilities differ from medical device manufacturers in the physical design of processing areas, in the equipment used, and in the availability of personnel with adequate levels of training and experience. The primary function of the health care facility is to provide patient care; medical device reprocessing is just one of a myriad of activities that are performed to support that function.
NOTE 3 In terms of the initial condition of medical devices, medical device manufacturers generally sterilize large numbers of similar medical devices that have been produced from virgin material. Health care facilities, on the other hand, must handle and process both new medical devices and reusable medical devices of different descriptions and with varying levels of bioburden. They are therefore faced with the additional challenges of cleaning, evaluating, preparing and packaging a medical device prior to sterilization. In this International Standard, alternative approaches and guidance specific to health care facilities are identified as such.
NOTE 4 EO gas and its mixtures are effective sterilants that are primarily used for heat- and/or moisture sensitive medical devices that cannot be moist heat sterilized.
NOTE 5 Although the scope of this International Standard is limited to medical devices, it specifies requirements and provides guidance that can be applicable to other health care products.
1.2
Exclusions
1.2.1
This International Standard does not specify requirements for the development, validation and routine control of a process for inactivating the causative agents of spongiform encephalopathies such as scrapie, bovine spongiform encephalopathy and Creutzfeldt-Jakob disease. Specific recommendations have been produced in particular countries for the processing of materials potentially contaminated with these agents.
NOTE See ISO 22442-1, ISO 22442-2 and ISO 22442-3.
1.2.2
This International Standard does not detail a specified requirement for designating a medical device as sterile.
NOTE Attention is drawn to national or regional requirements for designating medical devices as "sterile". See for example EN 556–1 or ANSI/AAMI ST67.
1.2.3
This International Standard does not specify a quality management system for the control of all stages of production of medical devices.
NOTE The effective implementation of defined and documented procedures is necessary for the development, validation and routine control of a sterilization process for medical devices. Such procedures are commonly considered to be elements of a quality management system. It is not a requirement of this International Standard to have a full quality management system during manufacture or reprocessing. The necessary elements are normatively referenced at appropriate places in the text (see, in particular, Clause 4). Attention is drawn to the standards for quality management systems (see ISO 13485) that control all stages of production or reprocessing of medical devices. National and/or regional regulations for the provision of medical devices might require the implementation of a full quality management system and the assessment of that system by a third party.
1.2.4
This International Standard does not specify requirements for occupational safety associated with the design and operation of EO sterilization facilities.
NOTE 1 For further information on safety, see examples in the Bibliography. National or regional regulations may also exist.
NOTE 2 EO is toxic, flammable and explosive. Attention is drawn to the possible existence in some countries of regulations giving safety requirements for handling EO and for premises in which it is used.
1.2.5
This International Standard does not cover sterilization by injecting EO or mixtures containing EO directly into packages or a flexible chamber.
NOTE See ISO 14937 for these types of EO processes.
1.2.6
This International Standard does not cover analytical methods for determining levels of residual EO and/or its reaction products.
NOTE 1 For further information see ISO 10993-7.
NOTE 2 Attention is drawn to the possible existence of national or regional regulations specifying limits for the level of EO residues present on or in medical devices.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number CAN/CSA-Z11135:15
Product Name Sterilization of health-care products - Ethylene oxide - Requirements for the development, validation and routine control of a sterilization process for medical devices
Unlock Full Specs
to access all available technical data

Similar Products