Preface
This is the first edition of CAN/CSA-Z10524-2, Pressure regulators for use with medical gases - Part 2: Manifold and line pressure regulators, which is an adoption, with Canadian deviations, of the identically titled ISO (International Organization for Standardization) Standard 10524-2 (first edition, 2005-05-01).
Scope
1.1*
This part of ISO 10524 specifies requirements for manifold pressure regulators (as defined in 3.6) intended to be connected to cylinders with nominal filling pressures up to 25 000 kPa at 15 °C and for line pressure regulators (as defined in 3.4) for inlet pressures up to 3 000 kPa and intended for use in pipeline systems for the following medical gases:
1.2*
This part of ISO 10524 applies to manifold pressure regulators and line pressure regulators supplied as individual units or to the relevant components incorporated within an assembly.
1.3
This part of ISO 10524 does not apply to pressure regulators for use with vacuum pipeline systems.
Note: Requirements for pressure regulators for use with vacuum pipeline systems are covered in ISO 10079-3.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CAN/CSA-Z10524-2:12 (R2017) |
| Product Name | Pressure regulators for use with medical gases - Part 2: Manifold and line pressure regulators (Adopted ISO 10524-2:2005, first edition, 2005-05-01, with Canadian deviations) |