Preface
This is the tenth edition of CAN/CSA-S6, Canadian Highway Bridge Design Code. It supersedes the previous edition published in 2000, which amalgamated and superseded CAN/CSA-S6-88, Design of Highway Bridges, and the Ontario Ministry of Transportation's OHBDC-91-01, Ontario Highway Bridge Design Code, 3rd ed. Earlier editions of the CSA Standard were published in 1978, 1974, 1966, 1952, 1938, 1929, and 1922. Earlier editions of the Ontario Highway Bridge Design Code were published in 1983 and 1979 by the Ontario Ministry of Transportation.
1.1 Scope
1.1.1 Scope of Code
This Code applies to the design, evaluation, and structural rehabilitation design of fixed and movable highway bridges in Canada. There is no limit on span length, but this Code does not necessarily cover all aspects of design for every type of long-span bridge. This Code also covers the design of pedestrian bridges, retaining walls, barriers, and highway accessory supports of a structural nature, e.g., lighting poles and sign support structures.
This Code is not intended to apply to public utility structures or to bridges used solely for railway or rail transit purposes.
This Code also does not specify requirements related to coastal effects (e.g., exposure to sea action and icebergs) or to mountainous terrain effects (e.g., avalanches). For structures that can be subject to such effects, specialists need to be retained to review and advise on the design and to ensure that the applicable requirements of other codes are met.
For bridges not entirely within the scope of this Code, the requirements of this Code apply only when appropriate. Necessary additional or alternative design criteria are subject to Approval.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CAN/CSA-S6-06 |
| Product Name | Canadian Highway Bridge Design Code |