Preface
This is the third edition of CSA P.4.1, Testing method for measuring annual fireplace efficiency. It supersedes the previous editions published in 2009 and 2002.
For the most part, the testing method specified in this Standard is consistent with the test method published in the United States Code of Federal Regulations, Title 10, Part 430, Subpart B, Appendix O. Accordingly, this Standard is intended to serve as a stand-alone document that can be referenced by Canadian jurisdictions.
The main changes from the previous edition are as follows:
a) requirements for side-wall mounted vent terminals have been clarified (see Clause 4.2.2.3)
b) reference to rotating flue gas sampling probe has been removed
c) clarification of appliance set-up at its maximum and reduced listed input rates has been added
d) reference to "flue" for direct vent appliances has been added (see Clause 5.6)
e) energy input for different pilot technologies used in gas fireplaces has been revised (see Clause 5.7)
f) calculation procedure for on-cycle time constant has been revised for harmonization with ASHRAE 103 (see Clause 6.12)
g) equations for calculating the heating seasonal efficiency have been revised to correct an anomaly (see Clauses 6.21.1 and 6.21.2)
h) Annex A has been revised to remove regulatory and manufacturers' marketing literature requirements
i) original Annex E has been deleted and Figure E.1 moved and renumbered to Figure 2B and
j) original Annex F has been relabelled Annex E.
CSA Group acknowledges that the development of this Standard was made possible, in part, by the financial support of Natural Resources Canada (NRCan), the Ontario Ministry of Energy, Union Gas Limited, the Hearth Patio and Barbecue Association of Canada, and Manitoba Hydro.
Scope
1.1
This Standard provides a method for measuring annual fireplace efficiency.
1.2
This Standard applies to vented gas fireplaces meeting the requirements of ANSI Z21.50/CSA 2.22 and to vented gas fireplace heaters approved to ANSI Z21.88/CSA 2.33 that use natural gas or propane.
1.3
This Standard does not apply to decorative fireplaces meeting the requirements of ANSI Z21.60/CSA 2.26.
1.4
This Standard includes
a) a test method for cyclic and part-load performance
b) methods for interpolating and extrapolating test data and
c) calculation procedures for establishing seasonal performance.
1.5
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
1.6
The values given in SI (metric) are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CAN/CSA-P.4.1-15 |
| Product Name | Testing method for measuring annual fireplace efficiency |