Preface
Standards development within the Information Technology sector is harmonized with international standards development. Through the CSA Technical Committee on Information Technology (TCIT), Canadians serve as the Canadian Advisory Committee (CAC) on ISO/IEC Joint Technical Committee 1 on Information Technology (ISO/IEC JTC1) for the Standards Council of Canada (SCC), the ISO member body for Canada and sponsor of the Canadian National Committee of the IEC. Also, as a member of the International Telecommunication Union (ITU), Canada participates in the International Telegraph and Telephone Consultative Committee (ITU-T).
Scope
This International Standard specifies the characteristics and location of a magnetic stripe on a savingsbook as defined in Clause 4 and the use of such savingsbooks for international interchange. Compatibility with international interchange systems is provided through the requirements of this International Standard, enabling a savingsbook with a magnetic stripe to be read and possibly encoded in a device that is compatible with reading identification cards used in international interchange.
This International Standard specifies requirements for a magnetic stripe (including any protective overlay) on a savingsbook, the encoding technique, and coded character sets. It also specifies the characteristics of the savingsbook cover such as stiffness, minimum size, surface irregularities, roughness, and interaction between the cover material and the magnetic stripe. It takes into consideration both human and machine aspects and states minimum requirements.
Coercivity influences many of the quantities specified in this International Standard but is not itself specified. Exposure of the savingsbook to a magnetic field is likely to destroy the recorded data.
This International Standard defines performance criteria for savingsbooks. No consideration is given within this International Standard to the amount of use, if any, experienced by the savingsbook prior to test. Failure to conform to specified criteria will be negotiated between the involved parties.
ISO/IEC 10373-2 specifies the test procedures used to check savingsbooks against the parameters specified in this International Standard. References in the test method to cards refer to savingsbooks.
NOTE 1 Numeric values in the SI and/or Imperial measurement system in this International Standard might have been rounded off and are therefore consistent with, but not exactly equal to, each other. Either system can be used, but the two are not be intermixed or reconverted. The original design was made using the Imperial measurement system.
NOTE 2 National systems can use different specifications, such as DIN, as well as proprietary specifications for closed systems.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CAN/CSA-ISO/IEC 8484:15 |
| Product Name | Information technology - Magnetic stripes on savingsbooks (Adopted ISO/IEC 8484:2014, second edition, 2014-08-15) |