Preface
Standards development within the Information Technology sector is harmonized with international standards development. Through the CSA Technical Committee on Information Technology (TCIT), Canadians serve as the SCC Mirror Committee (SMC) on ISO/IEC Joint Technical Committee 1 on Information Technology (ISO/IEC JTC1) for the Standards Council of Canada (SCC), the ISO member body for Canada and sponsor of the Canadian National Committee of the IEC. Also, as a member of the International Telecommunication Union (ITU), Canada participates in the International Telegraph and Telephone Consultative Committee (ITU-T).
Abstract
Web Services Addressing provides transport-neutral mechanisms to address Web services and messages. Web Services Addressing 1.0 - Core (this document) defines a set of abstract properties and an XML Infoset [XML Information Set] representation thereof to reference Web services and to facilitate end-to-end addressing of endpoints in messages. This specification enables messaging systems to support message transmission through networks that include processing nodes such as endpoint managers, firewalls, and gateways in a transport-neutral manner.
Introduction
Web Services Addressing 1.0 - Core (WS-Addressing) defines two constructs, message addressing properties and endpoint references, that normalize the information typically provided by transport protocols and messaging systems in a way that is independent of any particular transport or messaging system.
A Web service endpoint is a (referenceable) entity, processor, or resource to which Web service messages can be addressed. Endpoint references convey the information needed to address a Web service endpoint. Note that WSDL 2.0 has an Endpoint component [WSDL 2.0 Core Language, Section 2.15 Endpoint] which along with other WSDL 2.0 components can be used to describe a Web service endpoint. A Web service endpoint may in fact have multiple such descriptions. Similarly, multiple endpoint references (EPRs) can be used to convey information needed to address a particular Web service endpoint. An EPR is intended to convey information required to address a Web service endpoint whereas a WSDL 2.0 description is intended to describe a Web service.
This specification defines a family of message addressing properties that convey end-to-end message characteristics including references for source and destination endpoints and message identity that allows uniform addressing of messages independent of the underlying transport.
Both of these constructs are designed to be extensible and re-usable so that other specifications can build on and leverage endpoint references and message addressing properties.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CAN/CSA-ISO/IEC 40240:18 |
| Product Name | Information Technology - W3C Web Services Addressing 1.0 - Core (Adopted ISO/IEC 40240:2011, first edition, 2011-09-11) |