Preface
Standards development within the Information Technology sector is harmonized with international standards development. Through the CSA Technical Committee on Information Technology (TCIT), Canadians serve as the Canadian Advisory Committee (CAC) on ISO/IEC Joint Technical Committee 1 on Information Technology (ISO/IEC JTC1) for the Standards Council of Canada (SCC), the ISO member body for Canada and sponsor of the Canadian National Committee of the IEC. Also, as a member of the International Telecommunication Union (ITU), Canada participates in the International Telegraph and Telephone Consultative Committee (ITU-T).
For brevity, this Standard will be referred to as "CAN/CSA-ISO/IEC 19788-1" throughout.
Scope
The primary purpose of ISO/IEC 19788 is to specify metadata elements and their attributes for the description of learning resources. This includes the rules governing the identification of data elements and the specification of their attributes.
NOTE All concepts are defined in Clause 3.
ISO/IEC 19788 provides data elements for the description of learning resources and resources directly related to learning resources.
This part of ISO/IEC 19788 provides principles, rules and structures for the specification of the description of a learning resource; it identifies and specifies the attributes of a data element as well as the rules governing their use. The key principles stated in this part of ISO/IEC 19788 are informed by a user requirements-driven context with the aim of supporting multilingual and cultural adaptability requirements from a global perspective.
This part of ISO/IEC 19788 is information-technolo
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CAN/CSA-ISO/IEC 19788-1:15 |
| Product Name | Information technology - Learning, education and training - Metadata for learning resources - Part 1: Framework (Adopted ISO/IEC 19788-1:2011, first edition, 2011-01-15) |