Preface
Standards development within the Information Technology sector is harmonized with international standards development. Through the CSA Technical Committee on Information Technology (TCIT), Canadians serve as the SCC Mirror Committee (SMC) on ISO/IEC Joint Technical Committee 1 on Information Technology (ISO/IEC JTC1) for the Standards Council of Canada (SCC), the ISO member body for Canada and sponsor of the Canadian National Committee of the IEC. Also, as a member of the International Telecommunication Union (ITU), Canada participates in the International Telegraph and Telephone Consultative Committee (ITU-T).
For brevity, this Standard will be referred to as "CAN/CSA-ISO/IEC 17789" throughout.
At the time of publication, ISO/IEC 17789:2014 is available from ISO and IEC in English only. CSA Group will publish the French version when it becomes available from ISO and IEC.
Scope
This Recommendation | International Standard specifies the cloud computing reference architecture (CCRA). The reference architecture includes the cloud computing roles, cloud computing activities, and the cloud computing functional components and their relationships.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CAN/CSA-ISO/IEC 17789:16 |
| Product Name | Information technology - Cloud computing - Reference architecture (Adopted ISO/IEC 17789:2014, first edition, 2014-10-15) |