Preface
Standards development within the Information Technology sector is harmonized with international standards development. Through the CSA Technical Committee on Information Technology (TCIT), Canadians serve as the Canadian Advisory Committee (CAC) on ISO/IEC Joint Technical Committee 1 on Information Technology (ISO/IEC JTC1) for the Standards Council of Canada (SCC), the ISO member body for Canada and sponsor of the Canadian National Committee of the IEC. Also, as a member of the International Telecommunication Union (ITU), Canada participates in the International Telegraph and Telephone Consultative Committee (ITU-T). This Standard supersedes CAN/CSA-ISO/IEC 15424-02 (adoption of ISO/IEC 15424:2000). At the time of publication, ISO/IEC 15424:2008 is available from ISO and IEC in English only. CSA will publish the French version when it becomes available from ISO and IEC.
Scope
This International Standard applies to automatic identification device communication conventions and standardizes the reporting of data carriers from bar code readers and other automatic identification equipment. It specifies a preamble message generated by the reader and interpretable by the receiving system, which indicates the bar code symbology or other origin of transmitted data, together with details of certain specified optional processing features associated with the data message.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CAN/CSA-ISO/IEC 15424-09 (R2014) |
| Product Name | Information technology - Automatic identification and data capture techniques - Data carrier identifiers (including symbology identifiers) (Adopted ISO/IEC 15424:2008, second edition, 2008-07-15) |