Preface
This is the first edition of CAN/CSA-ISO 18846, Solid biofuels - Determination of fines content in samples of pellets, which is an adoption without modification of the identically titled ISO (International Organization for Standardization) Standard 18846 (first edition, 2016-09-01). For brevity, this Standard will be referred to as "CAN/CSA-ISO 18846" throughout.
This Standard is one of many Standards developed by ISO/TC 238 on Solid Biofuels that are being adopted by CSA Group. This Standard specifies a method for determining the amount of material passing through a sieve with 3,15 mm diameter round hole.
Scope
This International Standard specifies a method for determining the amount of material passing through a sieve with 3,15 mm diameter round hole.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CAN/CSA-ISO 18846:17 |
| Product Name | Solid biofuels - Determination of fines content in samples of pellets (Adopted ISO 18846:2016, first edition, 2016-09-01) |