Preface
Standards development within the Information Technology sector is harmonized with international standards development. Through the CSA Technical Committee on Information Technology (TCIT), Canadians serve as the Canadian Advisory Committee (CAC) on ISO/IEC Joint Technical Committee 1 on Information Technology (ISO/IEC JTC1) for the Standards Council of Canada (SCC), the ISO member body for Canada and sponsor of the Canadian National Committee of the IEC. Also, as a member of the International Telecommunication Union (ITU), Canada participates in the International Telegraph and Telephone Consultative Committee (ITU-T).
For brevity, this Standard will be referred to as "CAN/CSA-ISO 1831" throughout.
Introduction
The purpose of this International Standard is to establish the basis for industry standards for paper and printing to be used in Optical Character Recognition (OCR) systems, particularly for document interchange, and to aid in the implementation and use of such systems.
It provides for the identification and measurement of, and establishes specifications for, the relevant parameters and gives guidance for their use.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CAN/CSA-ISO 1831:14 |
| Product Name | Printing specifications for optical character recognition (Adopted ISO 1831:1980, first edition, 1980-10-15) |