CSA Group Solid biofuels - Terminology, definitions and descriptions (Adopted ISO 16559:2014, first edition, 2014-07-15) CAN/CSA-ISO 16559:15

Description
Preface This is the first edition of CAN/CSA-ISO 16559, Solid biofuels - Terminology, definitions and descriptions, which is an adoption without modification of the identically titled ISO (International Organization for Standardization) Standard 16559 (first edition, 2014-07-15). For brevity, this Standard will be referred to as "CAN/CSA-ISO 16559" throughout. This Standard is one of many Standards developed by ISO/TC 238 on Solid Biofuels that are being adopted by CSA Group. This Standard has been written in accordance with ISO 10241. This Standard is based on European Standard EN 14588:2010 as well as on approved National Standards and manuals. Some of the terms included in this Standard are only used in particular countries. In this Standard, instead of the legal definition "waste", the technical terms "residue" and "by-product" are used to describe co-products from forestry and arboriculture, agriculture and horticulture, and aquaculture as well as related industries. The terms and definitions are harmonized as far as possible with the current language used in management as well as in regulatory activities. This Standard determines the terminology and definitions for solid biofuels. This Standard only includes raw and processed material originating from forestry and arboriculture; agriculture and horticulture; and aquaculture. Scope This international standard determines the terminology and definitions for solid biofuels. According to the scope of the ISO/TC 238 this standard only includes raw and processed material originating from forestry and arboriculture, agriculture and horticulture, aquaculture NOTE 1 Raw and processed material includes woody, herbaceous, fruit and aquatic biomass from the sectors mentioned above. NOTE 2 Chemically treated material does not include halogenated organic compounds or heavy metals at levels higher than those in typical virgin material values or higher than typical values of the country of origin. Materials originating from different recycling processes of end-of-life-products are not within the scope but relevant terms are included for information. Areas covered by ISO/TC28/SC7 "Liquid biofuels" and ISO/TC193 "Natural gas" are excluded. Other standards with a different scope than this International Standard may have different definitions than this standard.
Description
Preface This is the first edition of CAN/CSA-ISO 16559, Solid biofuels - Terminology, definitions and descriptions, which is an adoption without modification of the identically titled ISO (International Organization for Standardization) Standard 16559 (first edition, 2014-07-15). For brevity, this Standard will be referred to as "CAN/CSA-ISO 16559" throughout. This Standard is one of many Standards developed by ISO/TC 238 on Solid Biofuels that are being adopted by CSA Group. This Standard has been written in accordance with ISO 10241. This Standard is based on European Standard EN 14588:2010 as well as on approved National Standards and manuals. Some of the terms included in this Standard are only used in particular countries. In this Standard, instead of the legal definition "waste", the technical terms "residue" and "by-product" are used to describe co-products from forestry and arboriculture, agriculture and horticulture, and aquaculture as well as related industries. The terms and definitions are harmonized as far as possible with the current language used in management as well as in regulatory activities. This Standard determines the terminology and definitions for solid biofuels. This Standard only includes raw and processed material originating from forestry and arboriculture; agriculture and horticulture; and aquaculture. Scope This international standard determines the terminology and definitions for solid biofuels. According to the scope of the ISO/TC 238 this standard only includes raw and processed material originating from forestry and arboriculture, agriculture and horticulture, aquaculture NOTE 1 Raw and processed material includes woody, herbaceous, fruit and aquatic biomass from the sectors mentioned above. NOTE 2 Chemically treated material does not include halogenated organic compounds or heavy metals at levels higher than those in typical virgin material values or higher than typical values of the country of origin. Materials originating from different recycling processes of end-of-life-products are not within the scope but relevant terms are included for information. Areas covered by ISO/TC28/SC7 "Liquid biofuels" and ISO/TC193 "Natural gas" are excluded. Other standards with a different scope than this International Standard may have different definitions than this standard.

Suppliers

Company
Product
Description
Supplier Links
Solid biofuels - Terminology, definitions and descriptions (Adopted ISO 16559:2014, first edition, 2014-07-15) - CAN/CSA-ISO 16559:15 - CSA Group
Toronto, Ontario, Canada
Solid biofuels - Terminology, definitions and descriptions (Adopted ISO 16559:2014, first edition, 2014-07-15)
CAN/CSA-ISO 16559:15
Solid biofuels - Terminology, definitions and descriptions (Adopted ISO 16559:2014, first edition, 2014-07-15) CAN/CSA-ISO 16559:15
Preface This is the first edition of CAN/CSA-ISO 16559, Solid biofuels - Terminology, definitions and descriptions, which is an adoption without modification of the identically titled ISO (International Organization for Standardization) Standard 16559 (first edition, 2014-07-15). For brevity, this Standard will be referred to as "CAN/CSA-ISO 16559" throughout. This Standard is one of many Standards developed by ISO/TC 238 on Solid Biofuels that are being adopted by CSA Group. This Standard has been written in accordance with ISO 10241. This Standard is based on European Standard EN 14588:2010 as well as on approved National Standards and manuals. Some of the terms included in this Standard are only used in particular countries. In this Standard, instead of the legal definition "waste", the technical terms "residue" and "by-product" are used to describe co-products from forestry and arboriculture, agriculture and horticulture, and aquaculture as well as related industries. The terms and definitions are harmonized as far as possible with the current language used in management as well as in regulatory activities. This Standard determines the terminology and definitions for solid biofuels. This Standard only includes raw and processed material originating from forestry and arboriculture; agriculture and horticulture; and aquaculture. Scope This international standard determines the terminology and definitions for solid biofuels. According to the scope of the ISO/TC 238 this standard only includes raw and processed material originating from forestry and arboriculture, agriculture and horticulture, aquaculture NOTE 1 Raw and processed material includes woody, herbaceous, fruit and aquatic biomass from the sectors mentioned above. NOTE 2 Chemically treated material does not include halogenated organic compounds or heavy metals at levels higher than those in typical virgin material values or higher than typical values of the country of origin. Materials originating from different recycling processes of end-of-life-products are not within the scope but relevant terms are included for information. Areas covered by ISO/TC28/SC7 "Liquid biofuels" and ISO/TC193 "Natural gas" are excluded. Other standards with a different scope than this International Standard may have different definitions than this standard.

Preface
This is the first edition of CAN/CSA-ISO 16559, Solid biofuels - Terminology, definitions and descriptions, which is an adoption without modification of the identically titled ISO (International Organization for Standardization) Standard 16559 (first edition, 2014-07-15). For brevity, this Standard will be referred to as "CAN/CSA-ISO 16559" throughout.
This Standard is one of many Standards developed by ISO/TC 238 on Solid Biofuels that are being adopted by CSA Group. This Standard has been written in accordance with ISO 10241. This Standard is based on European Standard EN 14588:2010 as well as on approved National Standards and manuals. Some of the terms included in this Standard are only used in particular countries.
In this Standard, instead of the legal definition "waste", the technical terms "residue" and "by-product" are used to describe co-products from forestry and arboriculture, agriculture and horticulture, and aquaculture as well as related industries. The terms and definitions are harmonized as far as possible with the current language used in management as well as in regulatory activities.
This Standard determines the terminology and definitions for solid biofuels. This Standard only includes raw and processed material originating from

  • forestry and arboriculture;
  • agriculture and horticulture; and
  • aquaculture.

Scope
This international standard determines the terminology and definitions for solid biofuels. According to the scope of the ISO/TC 238 this standard only includes raw and processed material originating from

  • forestry and arboriculture,
  • agriculture and horticulture,
  • aquaculture

NOTE 1 Raw and processed material includes woody, herbaceous, fruit and aquatic biomass from the sectors mentioned above.
NOTE 2 Chemically treated material does not include halogenated organic compounds or heavy metals at levels higher than those in typical virgin material values or higher than typical values of the country of origin.
Materials originating from different recycling processes of end-of-life-products are not within the scope but relevant terms are included for information. Areas covered by ISO/TC28/SC7 "Liquid biofuels" and ISO/TC193 "Natural gas" are excluded.
Other standards with a different scope than this International Standard may have different definitions than this standard.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number CAN/CSA-ISO 16559:15
Product Name Solid biofuels - Terminology, definitions and descriptions (Adopted ISO 16559:2014, first edition, 2014-07-15)
Unlock Full Specs
to access all available technical data

Similar Products