Scope
Replacement:
This part 2 of IEC 61558 applies to stationary or portable, single-phase or polyphase, aircooled safety isolating transformers, associated or otherwise, having a rated supply voltage not exceeding 1000 V a.c. and rated frequency not exceeding 500 Hz, the rated output not exceeding: - 10 kVA for single-phase transformers; - 16 kVA for polyphase transformers.
This Standard is also applicable to safety isolating transformers without limitation of the rated output; however such transformers are considered as special transformers and are subjected to an agreement between the purchaser and the supplier.
The no-load output voltage and the rated output voltage does not exceed: 50 V a.c. r.m.s. and/or 120 V ripple-free d.c. between conductors or between any conductor and earth.
This Standard is applicable to dry type transformers. The windings may be encapsulated or non-encapsulated.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CAN/CSA-E61558-2-6-03 (R2017) |
| Product Name | Safety of Power Transformers, Power Supply Units and Similar - Part 2: Particular Requirements for Safety Isolating Transformers for General Use |