Scope
Replacement:
This part 2-5 of IEC 61558 applies to shaver supply units, embodying one or more socketoutlets and a single phase air cooled isolating transformer, having a rated supply voltage not exceeding 250 V a.c., a rated output not less than 20 VA and not excceding 50 VA, a rated output voltage not exceeding 250 V, and a rated frequency not exceeding 500 Hz.
This Standard is also applicable to shaver transformers for embodiment into shaver supply units.
NOTE 1 : Shaver supply units may be flush or surface mounted or incorporated in luminaires and other equipment.
NOTE 2 : Shaver supply units may be used to supply shavers, tooth brushes and similar small power devices.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CAN/CSA-E61558-2-5-03 (R2017) |
| Product Name | Safety of Power Transformers, Power Supply Units and Similar - Part 2-5: Particular Requirements for Shaver Transformers and Shaver Supply Units |