CSA Preface
This is the first edition of CAN/CSA-E61347-2-3, Lamp controlgear - Part 2-3: Particular requirements for a.c. supplied electronic ballasts for fluorescent lamps, which is an adoption, with Canadian deviations, of the identically titled CEI/IEC (Commission Électrotechnique Internationale/Inter
Scope
This part of IEC 61347 specifies particular safety requirements for electronic ballasts for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency, associated with fluorescent lamps as specified in IEC 60081 and IEC 60901, and other fluorescent lamps for high-frequency operation.
Particular requirements for electronic ballasts with means of protection against overheating are given in annex C.
Particular requirements for a.c./d.c. supplied electronic ballasts for maintained emergency lighting are given in annex J.
Performance requirements are the subject of IEC 60929.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CAN/CSA-E61347-2-3-03 (R2018) |
| Product Name | Lamp Controlgear - Part 2-3: Particular Requirements for A.C. Supplied Electronic Ballasts for Fluorescent Lamps (Adopted CEI/IEC 61347-2-3:2000, first edition, 2000-10, with Canadian deviations) |