Scope
This part of IEC 61347 specifies general and safety requirements for lamp control gear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz.
This standard also covers lamp control gear for lamps which are not yet standardized. Tests dealt with in this standard are type tests. Requirements for testing individual lamp control gear during production are not included. Requirements for semi-luminaires are given in IEC 60598.
In addition to the requirements given in this standard, annex B sets out general and safety requirements applicable to thermally protected lamp control gear. Annex C sets out additional general and safety requirements as they apply to electronic lamp control gear with means of protection against overheating.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CAN/CSA-E61347-1-03 (R2018) |
| Product Name | Lamp Controlgear - Part 1: General and Safety Requirements (Adopted CEI/IEC 61347-1:2000, first edition, 2000-10, with Canadian deviations) |