CSA Group Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls CAN/CSA-E60730-2-15:14

Description
Preface This is the first edition of CAN/CSA-E60730-2-15, Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls, which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard 60730-2-15 (second edition, 2008-01). For brevity, this Standard will be referred to as "CAN/CSA-E60730-2-15 " throughout. This Standard is intended to be used in conjunction with CAN/CSA-E60730-1:02, Automatic electrical controls for household and similar use - Part 1: General requirements (adopted IEC 60730-1:1999, with Canadian deviations). Scope This clause of Part 1 is replaced as follows: 1.1 This part of IEC 60730 applies to automatic electrical air flow, water flow and water level sensing controls for use in, or in association with, boilers with a maximum pressure rating of 2 000 kPA (20 bar) and equipment for general household and similar use including controls for heating, air- conditioning and similar applications. Examples are water flow and water level sensing controls of the float or electrode-sensor type used in boiler applications and air flow, water flow and water level sensing controls for swimming pool pumps, water tank pumps, cooling towers, dishwashers, washing machines, air conditioning chillers and ventilation applications. 1.1.1 This standard applies to the inherent safety, to the operating values, operating sequences where such are associated with equipment protection, and to the testing of automatic electrical air flow, water flow and water level sensing controls used in, or in association with, household and similar equipment. This standard is also applicable to controls for appliances within the scope of IEC 60335-1 and IEC 60364-7-702. Automatic electrical air flow, water flow and water level sensing controls for equipment not intended for normal household use, but which nevertheless may be used by the public, such as equipment intended to be used by laymen in shops, in light industry and on farms, are within the scope of this standard. This standard is also applicable to individual controls utilized as part of a control system or controls which are mechanically integral with multifunctional controls having non-electrical outputs. This standard is not applicable to pressure-operated air flow, water flow and water level sensing controls, requirements for which are contained in IEC 60730-2-61). This standard does not apply to air flow, water flow and water level sensing controls designed exclusively for industrial applications. Throughout this standard, the word "equipment" means "appliance and equipment". 1.1.2 This standard applies to automatic electrical controls, mechanically or electrically operated, responsive to or controlling air flow, water flow and water level. 1.1.3 This standard contains requirements for electrical features of air flow, water flow and water level sensing controls and requirements for mechanical features that may affect their intended operation and electrical safety. 1.1.4 This standard applies to manual controls when such are electrically and/or mechanically integral with air flow, water flow and water level sensing controls. Requirements for manual switches not forming part of an automatic control are contained in IEC 60669 and IEC 61058-1. 1.1.5 In general, these air flow, water flow and water level sensing controls are integrated or incorporated with the equipment or are intended to be integrated or incorporated in or on the equipment. This standard also covers controls when they are independently mounted or of inline cord construction. 1.2 This standard applies to controls with a rated voltage not exceeding 690 V and a rated current not exceeding 63 A. 1.3 This standard takes into account the response value of an automatic action of a control where such a response value is dependent upon the method of mounting the control. Where a response value is of significant purpose for the protection of the user, or surroundings, the value defined in the appropriate household equipment standard or as determined by the manufacturer shall apply. 1.4 This standard applies also to controls incorporating electronic devices, requirements for which are contained in Annex H. This standard applies also to controls using NTC and PTC thermistors, requirements for which are contained in Annex J. 1.5 Normative references This subclause of Part 1 is applicable except as follows: Addition: IEC 60364-7-702, Electrical installation of buildings - Part 7: Requirements for special installations or locations - Section 702: Swimming pools and other basins IEC 60669 (all parts), Switches for household and similar fixed-electrical installations
Description
Preface This is the first edition of CAN/CSA-E60730-2-15, Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls, which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard 60730-2-15 (second edition, 2008-01). For brevity, this Standard will be referred to as "CAN/CSA-E60730-2-15 " throughout. This Standard is intended to be used in conjunction with CAN/CSA-E60730-1:02, Automatic electrical controls for household and similar use - Part 1: General requirements (adopted IEC 60730-1:1999, with Canadian deviations). Scope This clause of Part 1 is replaced as follows: 1.1 This part of IEC 60730 applies to automatic electrical air flow, water flow and water level sensing controls for use in, or in association with, boilers with a maximum pressure rating of 2 000 kPA (20 bar) and equipment for general household and similar use including controls for heating, air- conditioning and similar applications. Examples are water flow and water level sensing controls of the float or electrode-sensor type used in boiler applications and air flow, water flow and water level sensing controls for swimming pool pumps, water tank pumps, cooling towers, dishwashers, washing machines, air conditioning chillers and ventilation applications. 1.1.1 This standard applies to the inherent safety, to the operating values, operating sequences where such are associated with equipment protection, and to the testing of automatic electrical air flow, water flow and water level sensing controls used in, or in association with, household and similar equipment. This standard is also applicable to controls for appliances within the scope of IEC 60335-1 and IEC 60364-7-702. Automatic electrical air flow, water flow and water level sensing controls for equipment not intended for normal household use, but which nevertheless may be used by the public, such as equipment intended to be used by laymen in shops, in light industry and on farms, are within the scope of this standard. This standard is also applicable to individual controls utilized as part of a control system or controls which are mechanically integral with multifunctional controls having non-electrical outputs. This standard is not applicable to pressure-operated air flow, water flow and water level sensing controls, requirements for which are contained in IEC 60730-2-61). This standard does not apply to air flow, water flow and water level sensing controls designed exclusively for industrial applications. Throughout this standard, the word "equipment" means "appliance and equipment". 1.1.2 This standard applies to automatic electrical controls, mechanically or electrically operated, responsive to or controlling air flow, water flow and water level. 1.1.3 This standard contains requirements for electrical features of air flow, water flow and water level sensing controls and requirements for mechanical features that may affect their intended operation and electrical safety. 1.1.4 This standard applies to manual controls when such are electrically and/or mechanically integral with air flow, water flow and water level sensing controls. Requirements for manual switches not forming part of an automatic control are contained in IEC 60669 and IEC 61058-1. 1.1.5 In general, these air flow, water flow and water level sensing controls are integrated or incorporated with the equipment or are intended to be integrated or incorporated in or on the equipment. This standard also covers controls when they are independently mounted or of inline cord construction. 1.2 This standard applies to controls with a rated voltage not exceeding 690 V and a rated current not exceeding 63 A. 1.3 This standard takes into account the response value of an automatic action of a control where such a response value is dependent upon the method of mounting the control. Where a response value is of significant purpose for the protection of the user, or surroundings, the value defined in the appropriate household equipment standard or as determined by the manufacturer shall apply. 1.4 This standard applies also to controls incorporating electronic devices, requirements for which are contained in Annex H. This standard applies also to controls using NTC and PTC thermistors, requirements for which are contained in Annex J. 1.5 Normative references This subclause of Part 1 is applicable except as follows: Addition: IEC 60364-7-702, Electrical installation of buildings - Part 7: Requirements for special installations or locations - Section 702: Swimming pools and other basins IEC 60669 (all parts), Switches for household and similar fixed-electrical installations

Suppliers

Company
Product
Description
Supplier Links
Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls - CAN/CSA-E60730-2-15:14 - CSA Group
Toronto, Ontario, Canada
Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls
CAN/CSA-E60730-2-15:14
Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls CAN/CSA-E60730-2-15:14
Preface This is the first edition of CAN/CSA-E60730-2-15, Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls, which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard 60730-2-15 (second edition, 2008-01). For brevity, this Standard will be referred to as "CAN/CSA-E60730-2-15 " throughout. This Standard is intended to be used in conjunction with CAN/CSA-E60730-1:02, Automatic electrical controls for household and similar use - Part 1: General requirements (adopted IEC 60730-1:1999, with Canadian deviations). Scope This clause of Part 1 is replaced as follows: 1.1 This part of IEC 60730 applies to automatic electrical air flow, water flow and water level sensing controls for use in, or in association with, boilers with a maximum pressure rating of 2 000 kPA (20 bar) and equipment for general household and similar use including controls for heating, air- conditioning and similar applications. Examples are water flow and water level sensing controls of the float or electrode-sensor type used in boiler applications and air flow, water flow and water level sensing controls for swimming pool pumps, water tank pumps, cooling towers, dishwashers, washing machines, air conditioning chillers and ventilation applications. 1.1.1 This standard applies to the inherent safety, to the operating values, operating sequences where such are associated with equipment protection, and to the testing of automatic electrical air flow, water flow and water level sensing controls used in, or in association with, household and similar equipment. This standard is also applicable to controls for appliances within the scope of IEC 60335-1 and IEC 60364-7-702. Automatic electrical air flow, water flow and water level sensing controls for equipment not intended for normal household use, but which nevertheless may be used by the public, such as equipment intended to be used by laymen in shops, in light industry and on farms, are within the scope of this standard. This standard is also applicable to individual controls utilized as part of a control system or controls which are mechanically integral with multifunctional controls having non-electrical outputs. This standard is not applicable to pressure-operated air flow, water flow and water level sensing controls, requirements for which are contained in IEC 60730-2-61). This standard does not apply to air flow, water flow and water level sensing controls designed exclusively for industrial applications. Throughout this standard, the word "equipment" means "appliance and equipment". 1.1.2 This standard applies to automatic electrical controls, mechanically or electrically operated, responsive to or controlling air flow, water flow and water level. 1.1.3 This standard contains requirements for electrical features of air flow, water flow and water level sensing controls and requirements for mechanical features that may affect their intended operation and electrical safety. 1.1.4 This standard applies to manual controls when such are electrically and/or mechanically integral with air flow, water flow and water level sensing controls. Requirements for manual switches not forming part of an automatic control are contained in IEC 60669 and IEC 61058-1. 1.1.5 In general, these air flow, water flow and water level sensing controls are integrated or incorporated with the equipment or are intended to be integrated or incorporated in or on the equipment. This standard also covers controls when they are independently mounted or of inline cord construction. 1.2 This standard applies to controls with a rated voltage not exceeding 690 V and a rated current not exceeding 63 A. 1.3 This standard takes into account the response value of an automatic action of a control where such a response value is dependent upon the method of mounting the control. Where a response value is of significant purpose for the protection of the user, or surroundings, the value defined in the appropriate household equipment standard or as determined by the manufacturer shall apply. 1.4 This standard applies also to controls incorporating electronic devices, requirements for which are contained in Annex H. This standard applies also to controls using NTC and PTC thermistors, requirements for which are contained in Annex J. 1.5 Normative references This subclause of Part 1 is applicable except as follows: Addition: IEC 60364-7-702, Electrical installation of buildings - Part 7: Requirements for special installations or locations - Section 702: Swimming pools and other basins IEC 60669 (all parts), Switches for household and similar fixed-electrical installations

Preface
This is the first edition of CAN/CSA-E60730-2-15, Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls, which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard 60730-2-15 (second edition, 2008-01). For brevity, this Standard will be referred to as "CAN/CSA-E60730-2-15" throughout.
This Standard is intended to be used in conjunction with CAN/CSA-E60730-1:02, Automatic electrical controls for household and similar use - Part 1: General requirements (adopted IEC 60730-1:1999, with Canadian deviations).
Scope
This clause of Part 1 is replaced as follows:
1.1
This part of IEC 60730 applies to automatic electrical air flow, water flow and water level sensing controls for use in, or in association with, boilers with a maximum pressure rating of 2 000 kPA (20 bar) and equipment for general household and similar use including controls for heating, air- conditioning and similar applications.
Examples are water flow and water level sensing controls of the float or electrode-sensor type used in boiler applications and air flow, water flow and water level sensing controls for swimming pool pumps, water tank pumps, cooling towers, dishwashers, washing machines, air conditioning chillers and ventilation applications.
1.1.1
This standard applies to the inherent safety, to the operating values, operating sequences where such are associated with equipment protection, and to the testing of automatic electrical air flow, water flow and water level sensing controls used in, or in association with, household and similar equipment.
This standard is also applicable to controls for appliances within the scope of IEC 60335-1 and IEC 60364-7-702.
Automatic electrical air flow, water flow and water level sensing controls for equipment not intended for normal household use, but which nevertheless may be used by the public, such as equipment intended to be used by laymen in shops, in light industry and on farms, are within the scope of this standard.
This standard is also applicable to individual controls utilized as part of a control system or controls which are mechanically integral with multifunctional controls having non-electrical outputs.
This standard is not applicable to pressure-operated air flow, water flow and water level sensing controls, requirements for which are contained in IEC 60730-2-61).
This standard does not apply to air flow, water flow and water level sensing controls designed exclusively for industrial applications.
Throughout this standard, the word "equipment" means "appliance and equipment".
1.1.2
This standard applies to automatic electrical controls, mechanically or electrically operated, responsive to or controlling air flow, water flow and water level.
1.1.3
This standard contains requirements for electrical features of air flow, water flow and water level sensing controls and requirements for mechanical features that may affect their intended operation and electrical safety.
1.1.4
This standard applies to manual controls when such are electrically and/or mechanically integral with air flow, water flow and water level sensing controls.
Requirements for manual switches not forming part of an automatic control are contained in IEC 60669 and IEC 61058-1.
1.1.5
In general, these air flow, water flow and water level sensing controls are integrated or incorporated with the equipment or are intended to be integrated or incorporated in or on the equipment. This standard also covers controls when they are independently mounted or of inline cord construction.
1.2
This standard applies to controls with a rated voltage not exceeding 690 V and a rated current not exceeding 63 A.
1.3
This standard takes into account the response value of an automatic action of a control where such a response value is dependent upon the method of mounting the control. Where a response value is of significant purpose for the protection of the user, or surroundings, the value defined in the appropriate household equipment standard or as determined by the manufacturer shall apply.
1.4
This standard applies also to controls incorporating electronic devices, requirements for which are contained in Annex H.
This standard applies also to controls using NTC and PTC thermistors, requirements for which are contained in Annex J.
1.5 Normative references
This subclause of Part 1 is applicable except as follows:
Addition:
IEC 60364-7-702, Electrical installation of buildings - Part 7: Requirements for special installations or locations - Section 702: Swimming pools and other basins
IEC 60669 (all parts), Switches for household and similar fixed-electrical installations

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number CAN/CSA-E60730-2-15:14
Product Name Automatic electrical controls for household and similar use - Part 2-15: Particular requirements for automatic electrical air flow, water flow and water level sensing controls
Unlock Full Specs
to access all available technical data

Similar Products