CSA Group Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners CAN/CSA-E60335-2-79-09 (R2018)

Description
CSA Preface This is the first edition of CAN/CSA-E60335-2-79, Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners, which is an adoption, with Canadian deviations, of IEC (International Electrotechnical Commission) Standard 60335-2-79 (edition 2:2002 consolidated with amendment 1:2004 and amendment 2:2007), Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners. Scope This clause of Part 1 is replaced by the following. This International Standard deals with the safety of high pressure cleaners for household, industrial and commercial use having a pressure not less than 2,5 MPa and not more than 25 MPa and with an input to the drive for the high pressure pump not exceeding 10 kW, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances.
Description
CSA Preface This is the first edition of CAN/CSA-E60335-2-79, Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners, which is an adoption, with Canadian deviations, of IEC (International Electrotechnical Commission) Standard 60335-2-79 (edition 2:2002 consolidated with amendment 1:2004 and amendment 2:2007), Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners. Scope This clause of Part 1 is replaced by the following. This International Standard deals with the safety of high pressure cleaners for household, industrial and commercial use having a pressure not less than 2,5 MPa and not more than 25 MPa and with an input to the drive for the high pressure pump not exceeding 10 kW, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances.

Suppliers

Company
Product
Description
Supplier Links
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners - CAN/CSA-E60335-2-79-09 (R2018) - CSA Group
Toronto, Ontario, Canada
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
CAN/CSA-E60335-2-79-09 (R2018)
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners CAN/CSA-E60335-2-79-09 (R2018)
CSA Preface This is the first edition of CAN/CSA-E60335-2-79, Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners, which is an adoption, with Canadian deviations, of IEC (International Electrotechnical Commission) Standard 60335-2-79 (edition 2:2002 consolidated with amendment 1:2004 and amendment 2:2007), Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners. Scope This clause of Part 1 is replaced by the following. This International Standard deals with the safety of high pressure cleaners for household, industrial and commercial use having a pressure not less than 2,5 MPa and not more than 25 MPa and with an input to the drive for the high pressure pump not exceeding 10 kW, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances.

CSA Preface

This is the first edition of CAN/CSA-E60335-2-79, Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners, which is an adoption, with Canadian deviations, of IEC (International Electrotechnical Commission) Standard 60335-2-79 (edition 2:2002 consolidated with amendment 1:2004 and amendment 2:2007), Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners.

Scope

This clause of Part 1 is replaced by the following.

This International Standard deals with the safety of high pressure cleaners for household, industrial and commercial use having a pressure not less than 2,5 MPa and not more than 25 MPa and with an input to the drive for the high pressure pump not exceeding 10 kW, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number CAN/CSA-E60335-2-79-09 (R2018)
Product Name Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
Unlock Full Specs
to access all available technical data

Similar Products