CSA Group Household and Similar Electrical Appliances - Safety - Part 2-70: Particular Requirements for Milking Machines (Adopted CEI/IEC 60335-2-70:2004, second edition, 2002-03, with Canadian deviations) CAN/CSA-E60335-2-70-06 (R2016)

Description
Preface This is the second edition of CAN/CSA-E60335-2-70, Household and similar electrical appliances - Safety - Part 2-70: Particular requirements for milking machines, which is an adoption, with Canadian deviations, of the identically titled CEI/IEC (Commission Électrotechnique Internationale/Inter national Electrotechnical Commission) Standard 60335-2-70 (second edition, 2002-03). It supersedes the first edition published in 1995 as CAN/CSA-E335-2-70 (adopted CEI/IEC 335-2-70:1993). Scope This clause of Part 1 is replaced by the following. This International Standard deals with the safety of milking machines, to be used in stalls and in the open, that are designed for milking farm animals, such as cows, the rated voltage of the milking machine being not more than 250 V for single-phase operation and 480 V for other operations. Note 101 - Examples of such machines are: bucket milking machines; direct-to-can milking machines; milking pipeline machines; recorder milking machines; independent air and milk transport milking machines. Note 102 - A detailed description of the types of milking machines covered by this standard is given in ISO 3918 and is indicated in Annex AA. Note 103 - The upper limit for the rated voltage of 250 V single-phase may be exceeded in cases where 480 V split-phase motors are required. Note 104 - This Standard applies to milking sub-assemblies supplied by one manufacturer to form a complete milking machine. It can be used as guidance for the safety of milking machines formed from sub-assemblies supplied by different manufacturers. NOTE 105 Attention is drawn to the fact that: for milking machines intended to be used in vehicles or on board ships, additional requirements may be necessary; in many countries, additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour, the national water supply authorities and similar authorities.
Description
Preface This is the second edition of CAN/CSA-E60335-2-70, Household and similar electrical appliances - Safety - Part 2-70: Particular requirements for milking machines, which is an adoption, with Canadian deviations, of the identically titled CEI/IEC (Commission Électrotechnique Internationale/Inter national Electrotechnical Commission) Standard 60335-2-70 (second edition, 2002-03). It supersedes the first edition published in 1995 as CAN/CSA-E335-2-70 (adopted CEI/IEC 335-2-70:1993). Scope This clause of Part 1 is replaced by the following. This International Standard deals with the safety of milking machines, to be used in stalls and in the open, that are designed for milking farm animals, such as cows, the rated voltage of the milking machine being not more than 250 V for single-phase operation and 480 V for other operations. Note 101 - Examples of such machines are: bucket milking machines; direct-to-can milking machines; milking pipeline machines; recorder milking machines; independent air and milk transport milking machines. Note 102 - A detailed description of the types of milking machines covered by this standard is given in ISO 3918 and is indicated in Annex AA. Note 103 - The upper limit for the rated voltage of 250 V single-phase may be exceeded in cases where 480 V split-phase motors are required. Note 104 - This Standard applies to milking sub-assemblies supplied by one manufacturer to form a complete milking machine. It can be used as guidance for the safety of milking machines formed from sub-assemblies supplied by different manufacturers. NOTE 105 Attention is drawn to the fact that: for milking machines intended to be used in vehicles or on board ships, additional requirements may be necessary; in many countries, additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour, the national water supply authorities and similar authorities.

Suppliers

Company
Product
Description
Supplier Links
Household and Similar Electrical Appliances - Safety - Part 2-70: Particular Requirements for Milking Machines (Adopted CEI/IEC 60335-2-70:2004, second edition, 2002-03, with Canadian deviations) - CAN/CSA-E60335-2-70-06 (R2016) - CSA Group
Toronto, Ontario, Canada
Household and Similar Electrical Appliances - Safety - Part 2-70: Particular Requirements for Milking Machines (Adopted CEI/IEC 60335-2-70:2004, second edition, 2002-03, with Canadian deviations)
CAN/CSA-E60335-2-70-06 (R2016)
Household and Similar Electrical Appliances - Safety - Part 2-70: Particular Requirements for Milking Machines (Adopted CEI/IEC 60335-2-70:2004, second edition, 2002-03, with Canadian deviations) CAN/CSA-E60335-2-70-06 (R2016)
Preface This is the second edition of CAN/CSA-E60335-2-70, Household and similar electrical appliances - Safety - Part 2-70: Particular requirements for milking machines, which is an adoption, with Canadian deviations, of the identically titled CEI/IEC (Commission Électrotechnique Internationale/Inter national Electrotechnical Commission) Standard 60335-2-70 (second edition, 2002-03). It supersedes the first edition published in 1995 as CAN/CSA-E335-2-70 (adopted CEI/IEC 335-2-70:1993). Scope This clause of Part 1 is replaced by the following. This International Standard deals with the safety of milking machines, to be used in stalls and in the open, that are designed for milking farm animals, such as cows, the rated voltage of the milking machine being not more than 250 V for single-phase operation and 480 V for other operations. Note 101 - Examples of such machines are: bucket milking machines; direct-to-can milking machines; milking pipeline machines; recorder milking machines; independent air and milk transport milking machines. Note 102 - A detailed description of the types of milking machines covered by this standard is given in ISO 3918 and is indicated in Annex AA. Note 103 - The upper limit for the rated voltage of 250 V single-phase may be exceeded in cases where 480 V split-phase motors are required. Note 104 - This Standard applies to milking sub-assemblies supplied by one manufacturer to form a complete milking machine. It can be used as guidance for the safety of milking machines formed from sub-assemblies supplied by different manufacturers. NOTE 105 Attention is drawn to the fact that: for milking machines intended to be used in vehicles or on board ships, additional requirements may be necessary; in many countries, additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour, the national water supply authorities and similar authorities.

Preface
This is the second edition of CAN/CSA-E60335-2-70, Household and similar electrical appliances - Safety - Part 2-70: Particular requirements for milking machines, which is an adoption, with Canadian deviations, of the identically titled CEI/IEC (Commission Électrotechnique Internationale/International Electrotechnical Commission) Standard 60335-2-70 (second edition, 2002-03). It supersedes the first edition published in 1995 as CAN/CSA-E335-2-70 (adopted CEI/IEC 335-2-70:1993).
Scope
This clause of Part 1 is replaced by the following.
This International Standard deals with the safety of milking machines, to be used in stalls and in the open, that are designed for milking farm animals, such as cows, the rated voltage of the milking machine being not more than 250 V for single-phase operation and 480 V for other operations.
Note 101 - Examples of such machines are:

  • bucket milking machines;
  • direct-to-can milking machines;
  • milking pipeline machines;
  • recorder milking machines;
  • independent air and milk transport milking machines.

Note 102 - A detailed description of the types of milking machines covered by this standard is given in ISO 3918 and is indicated in Annex AA.
Note 103 - The upper limit for the rated voltage of 250 V single-phase may be exceeded in cases where 480 V split-phase motors are required.
Note 104 - This Standard applies to milking sub-assemblies supplied by one manufacturer to form a complete milking machine. It can be used as guidance for the safety of milking machines formed from sub-assemblies supplied by different manufacturers.
NOTE 105 Attention is drawn to the fact that:

  • for milking machines intended to be used in vehicles or on board ships, additional requirements may be necessary;
  • in many countries, additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour, the national water supply authorities and similar authorities.
Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number CAN/CSA-E60335-2-70-06 (R2016)
Product Name Household and Similar Electrical Appliances - Safety - Part 2-70: Particular Requirements for Milking Machines (Adopted CEI/IEC 60335-2-70:2004, second edition, 2002-03, with Canadian deviations)
Unlock Full Specs
to access all available technical data

Similar Products