CSA Preface
This is the fourth edition of CAN/CSA-E60335-2-6, Household and similar electrical appliances — Safety — Part 2-6: Particular requirements for stationary cooking ranges, hobs, ovens and similar appliances, which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard 60335-2-6 (sixth edition, 2014-02). It supersedes the previous edition published in 2013 as CAN/CSA-E60335-2-6 (adopted IEC 60335-2-6:2002+A1:20
For brevity, this Standard will be referred to as "CAN/CSA-E60335-2-6"
This Standard is intended to be used in conjunction with CAN/CSA-C22.2 No. 60335-1:16, Household and similar electrical appliances — Safety — Part 1: General requirements (adopted IEC 60335-1:2010 +A1:2013, with Canadian deviations).
This Standard was reviewed for Canadian adoption by the CSA Technical Committee on International Standards, under the jurisdiction of the CSA Strategic Steering Committee on Requirements for Electrical Safety, and has been formally approved by the Technical Committee. This Standard has been developed in compliance with Standards Council of Canada requirements for National Standards of Canada. It has been published as a National Standard of Canada by CSA Group.
Scope
This clause of Part 1 is replaced by the following.
This International Standard deals with the safety of stationary electric cooking ranges, hobs, ovens and similar appliances for household use, their rated voltage being not more than 250 V for single-phase appliances connected between one phase and neutral, and 480 V for other appliances.
This International Standard also includes some requirements for ovens that are intended to be used on board ships.
NOTE 101 Examples of appliances that are within the scope of this standard are
– griddles;
– grills;
– induction hobs;
– induction wok elements;
– pyrolytic self-cleaning ovens;
– steam ovens.
As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account
– persons (including children) whose
• physical, sensory or mental capabilities; or
• lack of experience and knowledge
prevents them from using the appliance safely without supervision or instruction;
– children playing with the appliance.
NOTE 102 Attention is drawn to the fact that
– for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary;
– in many countries, additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour, the national water supply authorities and similar authorities.
NOTE 103 This standard does not apply to
– appliances intended for commercial catering;
– appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas);
– grills, toasters and similar portable cooking appliances (IEC 60335-2-9);
– microwave ovens (IEC 60335-2-25).
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CAN/CSA-E60335-2-6:18 |
| Product Name | Household and similar electrical appliances - Safety - Part 2-6: Particular requirements for stationary cooking ranges, hobs, ovens and similar appliances |