CSA Group Household and similar electrical appliances - Safety - Part 2-41: Particular requirements for pumps , with Canadian deviations) CAN/CSA-E60335-2-41:13 (R2018)

Description
CSA Preface This is the third edition of CAN/CSA-E60335-2-41, Household and similar electrical appliances - Safety - Part 2-41: Particular requirements for pumps, which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard 60335-2-41 (edition 3:2002 consolidated with Amendment 1:2004 and Amendment 2:2009). It supersedes the previous edition published in 2001 as CAN/CSA-E60335-2-41, Safety of household and similar electrical appliances - Part 2: Particular requirements for pumps for liquids having a temperature not exceeding 35 °C (adopted IEC 335-2-41:1996). This Standard is intended to be used in conjunction with CAN/CSA-C22.2 No. 60335-1-11, Safety of Household and Similar Appliances - Part 1: General Requirements (adopted IEC 60335-1:2001+A1:2004 + A2:2006, with Canadian deviations). Scope This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric pumps for liquids having a temperature not exceeding 90 °C, intended for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. NOTE 101 Examples of appliances within the scope of this standard are - aquarium pumps; - pumps for garden ponds; - shower-boost pumps; - sludge pumps; - submersible pumps; - table fountain pumps; - vertical wet pit pumps. Appliances not intended for normal household use, but that nevertheless may be a source of danger to the public, such as appliances intended to be used by laymen in shops, in light industry and on farms, are within the scope of this standard. As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account - persons (including children) whose * physical, sensory or mental capabilities; or * lack of experience and knowledge prevents them from using the appliance safely without supervision or instruction; - children playing with the appliance. NOTE 102 Attention is drawn to the fact that - for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary; - in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities. NOTE 103 This standard does not apply to - stationary circulation pumps for heating and service water installations (IEC 60335-2-51); - pumps for flammable liquids; - pumps intended exclusively for industrial purposes; - pumps intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas); - pumps incorporating chlorinators of the electrolytic type. NOTE 104 Pumps incorporated in appliances are not covered by this standard unless a specific reference is made.
Description
CSA Preface This is the third edition of CAN/CSA-E60335-2-41, Household and similar electrical appliances - Safety - Part 2-41: Particular requirements for pumps, which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard 60335-2-41 (edition 3:2002 consolidated with Amendment 1:2004 and Amendment 2:2009). It supersedes the previous edition published in 2001 as CAN/CSA-E60335-2-41, Safety of household and similar electrical appliances - Part 2: Particular requirements for pumps for liquids having a temperature not exceeding 35 °C (adopted IEC 335-2-41:1996). This Standard is intended to be used in conjunction with CAN/CSA-C22.2 No. 60335-1-11, Safety of Household and Similar Appliances - Part 1: General Requirements (adopted IEC 60335-1:2001+A1:2004 + A2:2006, with Canadian deviations). Scope This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric pumps for liquids having a temperature not exceeding 90 °C, intended for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. NOTE 101 Examples of appliances within the scope of this standard are - aquarium pumps; - pumps for garden ponds; - shower-boost pumps; - sludge pumps; - submersible pumps; - table fountain pumps; - vertical wet pit pumps. Appliances not intended for normal household use, but that nevertheless may be a source of danger to the public, such as appliances intended to be used by laymen in shops, in light industry and on farms, are within the scope of this standard. As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account - persons (including children) whose * physical, sensory or mental capabilities; or * lack of experience and knowledge prevents them from using the appliance safely without supervision or instruction; - children playing with the appliance. NOTE 102 Attention is drawn to the fact that - for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary; - in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities. NOTE 103 This standard does not apply to - stationary circulation pumps for heating and service water installations (IEC 60335-2-51); - pumps for flammable liquids; - pumps intended exclusively for industrial purposes; - pumps intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas); - pumps incorporating chlorinators of the electrolytic type. NOTE 104 Pumps incorporated in appliances are not covered by this standard unless a specific reference is made.

Suppliers

Company
Product
Description
Supplier Links
Household and similar electrical appliances - Safety - Part 2-41: Particular requirements for pumps , with Canadian deviations) - CAN/CSA-E60335-2-41:13 (R2018) - CSA Group
Toronto, Ontario, Canada
Household and similar electrical appliances - Safety - Part 2-41: Particular requirements for pumps , with Canadian deviations)
CAN/CSA-E60335-2-41:13 (R2018)
Household and similar electrical appliances - Safety - Part 2-41: Particular requirements for pumps , with Canadian deviations) CAN/CSA-E60335-2-41:13 (R2018)
CSA Preface This is the third edition of CAN/CSA-E60335-2-41, Household and similar electrical appliances - Safety - Part 2-41: Particular requirements for pumps, which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard 60335-2-41 (edition 3:2002 consolidated with Amendment 1:2004 and Amendment 2:2009). It supersedes the previous edition published in 2001 as CAN/CSA-E60335-2-41, Safety of household and similar electrical appliances - Part 2: Particular requirements for pumps for liquids having a temperature not exceeding 35 °C (adopted IEC 335-2-41:1996). This Standard is intended to be used in conjunction with CAN/CSA-C22.2 No. 60335-1-11, Safety of Household and Similar Appliances - Part 1: General Requirements (adopted IEC 60335-1:2001+A1:2004 + A2:2006, with Canadian deviations). Scope This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric pumps for liquids having a temperature not exceeding 90 °C, intended for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. NOTE 101 Examples of appliances within the scope of this standard are - aquarium pumps; - pumps for garden ponds; - shower-boost pumps; - sludge pumps; - submersible pumps; - table fountain pumps; - vertical wet pit pumps. Appliances not intended for normal household use, but that nevertheless may be a source of danger to the public, such as appliances intended to be used by laymen in shops, in light industry and on farms, are within the scope of this standard. As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account - persons (including children) whose * physical, sensory or mental capabilities; or * lack of experience and knowledge prevents them from using the appliance safely without supervision or instruction; - children playing with the appliance. NOTE 102 Attention is drawn to the fact that - for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary; - in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities. NOTE 103 This standard does not apply to - stationary circulation pumps for heating and service water installations (IEC 60335-2-51); - pumps for flammable liquids; - pumps intended exclusively for industrial purposes; - pumps intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas); - pumps incorporating chlorinators of the electrolytic type. NOTE 104 Pumps incorporated in appliances are not covered by this standard unless a specific reference is made.

CSA Preface

This is the third edition of CAN/CSA-E60335-2-41, Household and similar electrical appliances - Safety - Part 2-41: Particular requirements for pumps, which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard 60335-2-41 (edition 3:2002 consolidated with Amendment 1:2004 and Amendment 2:2009). It supersedes the previous edition published in 2001 as CAN/CSA-E60335-2-41, Safety of household and similar electrical appliances - Part 2: Particular requirements for pumps for liquids having a temperature not exceeding 35 °C (adopted IEC 335-2-41:1996).

This Standard is intended to be used in conjunction with CAN/CSA-C22.2 No. 60335-1-11, Safety of Household and Similar Appliances - Part 1: General Requirements (adopted IEC 60335-1:2001+A1:2004+ A2:2006, with Canadian deviations).

Scope

This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric pumps for liquids having a temperature not exceeding 90 °C, intended for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances.

NOTE 101 Examples of appliances within the scope of this standard are

- aquarium pumps;

- pumps for garden ponds;

- shower-boost pumps;

- sludge pumps;

- submersible pumps;

- table fountain pumps;

- vertical wet pit pumps.

Appliances not intended for normal household use, but that nevertheless may be a source of danger to the public, such as appliances intended to be used by laymen in shops, in light industry and on farms, are within the scope of this standard.

As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account

- persons (including children) whose

* physical, sensory or mental capabilities; or

* lack of experience and knowledge

prevents them from using the appliance safely without supervision or instruction;

- children playing with the appliance.

NOTE 102 Attention is drawn to the fact that

- for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary;

- in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities.

NOTE 103 This standard does not apply to

- stationary circulation pumps for heating and service water installations (IEC 60335-2-51);

- pumps for flammable liquids;

- pumps intended exclusively for industrial purposes;

- pumps intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas);

- pumps incorporating chlorinators of the electrolytic type.

NOTE 104 Pumps incorporated in appliances are not covered by this standard unless a specific reference is made.

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number CAN/CSA-E60335-2-41:13 (R2018)
Product Name Household and similar electrical appliances - Safety - Part 2-41: Particular requirements for pumps , with Canadian deviations)
Unlock Full Specs
to access all available technical data

Similar Products