CSA Group Safety of Household and Similar Electrical Appliances - Part 2-39: Particular Requirements for Commercial Electric Multi-Purpose Cooking Pans CAN/CSA-E60335-2-39-01 (R2016)

Description
Scope This clause of part 1 is replaced by: This Standard deals with the safety of electrically operated commercial multi-purpose cooking pans not intended for household use, their rated voltage being not more than 250 V for single-phase appliances connected between one phase and neutral and 480 V for other appliances. Note 1 - These appliances are used for example in kitchens such as in restaurants, canteens, hospitals and commercial enterprises such as bakeries, butcheries, etc. The electrical part of appliances making use of other forms of energy is also within the scope of this standard. So far as is practicable, this standard deals with the common hazards presented by these types of appliances. Note 2 - Attention is drawn to the fact that: for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary; for appliances intended to be used in tropical countries, special requirements may be necessary; in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour, the national water supply authorities and similar authorities. This Standard does not apply to: appliances designed exclusively for industrial purposes; appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas); continuous process appliances for the mass production of food; deep fat fryers (IEC 60335-2-37).
Description
Scope This clause of part 1 is replaced by: This Standard deals with the safety of electrically operated commercial multi-purpose cooking pans not intended for household use, their rated voltage being not more than 250 V for single-phase appliances connected between one phase and neutral and 480 V for other appliances. Note 1 - These appliances are used for example in kitchens such as in restaurants, canteens, hospitals and commercial enterprises such as bakeries, butcheries, etc. The electrical part of appliances making use of other forms of energy is also within the scope of this standard. So far as is practicable, this standard deals with the common hazards presented by these types of appliances. Note 2 - Attention is drawn to the fact that: for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary; for appliances intended to be used in tropical countries, special requirements may be necessary; in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour, the national water supply authorities and similar authorities. This Standard does not apply to: appliances designed exclusively for industrial purposes; appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas); continuous process appliances for the mass production of food; deep fat fryers (IEC 60335-2-37).

Suppliers

Company
Product
Description
Supplier Links
Safety of Household and Similar Electrical Appliances - Part 2-39: Particular Requirements for Commercial Electric Multi-Purpose Cooking Pans - CAN/CSA-E60335-2-39-01 (R2016) - CSA Group
Toronto, Ontario, Canada
Safety of Household and Similar Electrical Appliances - Part 2-39: Particular Requirements for Commercial Electric Multi-Purpose Cooking Pans
CAN/CSA-E60335-2-39-01 (R2016)
Safety of Household and Similar Electrical Appliances - Part 2-39: Particular Requirements for Commercial Electric Multi-Purpose Cooking Pans CAN/CSA-E60335-2-39-01 (R2016)
Scope This clause of part 1 is replaced by: This Standard deals with the safety of electrically operated commercial multi-purpose cooking pans not intended for household use, their rated voltage being not more than 250 V for single-phase appliances connected between one phase and neutral and 480 V for other appliances. Note 1 - These appliances are used for example in kitchens such as in restaurants, canteens, hospitals and commercial enterprises such as bakeries, butcheries, etc. The electrical part of appliances making use of other forms of energy is also within the scope of this standard. So far as is practicable, this standard deals with the common hazards presented by these types of appliances. Note 2 - Attention is drawn to the fact that: for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary; for appliances intended to be used in tropical countries, special requirements may be necessary; in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour, the national water supply authorities and similar authorities. This Standard does not apply to: appliances designed exclusively for industrial purposes; appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas); continuous process appliances for the mass production of food; deep fat fryers (IEC 60335-2-37).

Scope
This clause of part 1 is replaced by:
This Standard deals with the safety of electrically operated commercial multi-purpose cooking pans not intended for household use, their rated voltage being not more than 250 V for single-phase appliances connected between one phase and neutral and 480 V for other appliances.
Note 1 - These appliances are used for example in kitchens such as in restaurants, canteens, hospitals and commercial enterprises such as bakeries, butcheries, etc.
The electrical part of appliances making use of other forms of energy is also within the scope of this standard.
So far as is practicable, this standard deals with the common hazards presented by these types of appliances.
Note 2 - Attention is drawn to the fact that:

  • for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary;
  • for appliances intended to be used in tropical countries, special requirements may be necessary;
  • in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour, the national water supply authorities and similar authorities.

This Standard does not apply to:

  • appliances designed exclusively for industrial purposes;
  • appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas);
  • continuous process appliances for the mass production of food;
  • deep fat fryers (IEC 60335-2-37).
Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number CAN/CSA-E60335-2-39-01 (R2016)
Product Name Safety of Household and Similar Electrical Appliances - Part 2-39: Particular Requirements for Commercial Electric Multi-Purpose Cooking Pans
Unlock Full Specs
to access all available technical data

Similar Products