CSA Group Safety of Household and Similar Electrical Appliances - Part 2-35: Particular Requirements for Instantaneous Water Heaters (Adopted IEC 60335-2-35:1997, third edition, including amendment 1:1999) CAN/CSA-E60335-2-35-01 (R2016)

Description
Scope This clause of part 1 is replaced by: This Standard deals with the safety of electric instantaneous water heaters for household and similar purposes and intended for heating water below boiling temperature, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. NOTE: Instantaneous water heaters incorporating bare heating elements are within the scope of this standard. Appliances not intended for normal household use but which neverth eless may be a source of danger to the public, such as appliances intended for use in shops, in light industry and on farms, are within the scope of this standard. So far as is practicable, this standard deals with the common hazards presented by appliances which are encountered by all persons in and around the home. This Standard does not in general take into account the use of appliances by young children or infirm persons without supervision playing with the appliance by young children. NOTE: Attention is drawn to the fact that for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary for appliances intended to be used in tropical countries, special requirements may be necessary in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities in many countries regulations exist for the installation of equipment connected to the water mains. NOTE: This Standard does not apply to appliances for boiling water (IEC 60335-2-15) storage water heaters (IEC 60335-2-21) commercial electric water boilers and liquid heaters (IEC 60335-2-63) appliances intended exclusively for industrial purpose appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapor or gas) instantaneous water heaters of the electrode type commercial dispensing appliances and vending machines (IEC 60335-2-75).
Description
Scope This clause of part 1 is replaced by: This Standard deals with the safety of electric instantaneous water heaters for household and similar purposes and intended for heating water below boiling temperature, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. NOTE: Instantaneous water heaters incorporating bare heating elements are within the scope of this standard. Appliances not intended for normal household use but which neverth eless may be a source of danger to the public, such as appliances intended for use in shops, in light industry and on farms, are within the scope of this standard. So far as is practicable, this standard deals with the common hazards presented by appliances which are encountered by all persons in and around the home. This Standard does not in general take into account the use of appliances by young children or infirm persons without supervision playing with the appliance by young children. NOTE: Attention is drawn to the fact that for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary for appliances intended to be used in tropical countries, special requirements may be necessary in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities in many countries regulations exist for the installation of equipment connected to the water mains. NOTE: This Standard does not apply to appliances for boiling water (IEC 60335-2-15) storage water heaters (IEC 60335-2-21) commercial electric water boilers and liquid heaters (IEC 60335-2-63) appliances intended exclusively for industrial purpose appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapor or gas) instantaneous water heaters of the electrode type commercial dispensing appliances and vending machines (IEC 60335-2-75).

Suppliers

Company
Product
Description
Supplier Links
Safety of Household and Similar Electrical Appliances - Part 2-35: Particular Requirements for Instantaneous Water Heaters (Adopted IEC 60335-2-35:1997, third edition, including amendment 1:1999) - CAN/CSA-E60335-2-35-01 (R2016) - CSA Group
Toronto, Ontario, Canada
Safety of Household and Similar Electrical Appliances - Part 2-35: Particular Requirements for Instantaneous Water Heaters (Adopted IEC 60335-2-35:1997, third edition, including amendment 1:1999)
CAN/CSA-E60335-2-35-01 (R2016)
Safety of Household and Similar Electrical Appliances - Part 2-35: Particular Requirements for Instantaneous Water Heaters (Adopted IEC 60335-2-35:1997, third edition, including amendment 1:1999) CAN/CSA-E60335-2-35-01 (R2016)
Scope This clause of part 1 is replaced by: This Standard deals with the safety of electric instantaneous water heaters for household and similar purposes and intended for heating water below boiling temperature, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. NOTE: Instantaneous water heaters incorporating bare heating elements are within the scope of this standard. Appliances not intended for normal household use but which neverth eless may be a source of danger to the public, such as appliances intended for use in shops, in light industry and on farms, are within the scope of this standard. So far as is practicable, this standard deals with the common hazards presented by appliances which are encountered by all persons in and around the home. This Standard does not in general take into account the use of appliances by young children or infirm persons without supervision playing with the appliance by young children. NOTE: Attention is drawn to the fact that for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary for appliances intended to be used in tropical countries, special requirements may be necessary in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities in many countries regulations exist for the installation of equipment connected to the water mains. NOTE: This Standard does not apply to appliances for boiling water (IEC 60335-2-15) storage water heaters (IEC 60335-2-21) commercial electric water boilers and liquid heaters (IEC 60335-2-63) appliances intended exclusively for industrial purpose appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapor or gas) instantaneous water heaters of the electrode type commercial dispensing appliances and vending machines (IEC 60335-2-75).

Scope
This clause of part 1 is replaced by:
This Standard deals with the safety of electric instantaneous water heaters for household and similar purposes and intended for heating water below boiling temperature, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances.
NOTE: Instantaneous water heaters incorporating bare heating elements are within the scope of this standard.
Appliances not intended for normal household use but which neverth eless may be a source of danger to the public, such as appliances intended for use in shops, in light industry and on farms, are within the scope of this standard.
So far as is practicable, this standard deals with the common hazards presented by appliances which are encountered by all persons in and around the home.
This Standard does not in general take into account

  • the use of appliances by young children or infirm persons without supervision
  • playing with the appliance by young children.

NOTE: Attention is drawn to the fact that

  • for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary
  • for appliances intended to be used in tropical countries, special requirements may be necessary
  • in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities
  • in many countries regulations exist for the installation of equipment connected to the water mains.

NOTE: This Standard does not apply to

  • appliances for boiling water (IEC 60335-2-15)
  • storage water heaters (IEC 60335-2-21)
  • commercial electric water boilers and liquid heaters (IEC 60335-2-63)
  • appliances intended exclusively for industrial purpose
  • appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapor or gas)
  • instantaneous water heaters of the electrode type
  • commercial dispensing appliances and vending machines (IEC 60335-2-75).
Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number CAN/CSA-E60335-2-35-01 (R2016)
Product Name Safety of Household and Similar Electrical Appliances - Part 2-35: Particular Requirements for Instantaneous Water Heaters (Adopted IEC 60335-2-35:1997, third edition, including amendment 1:1999)
Unlock Full Specs
to access all available technical data

Similar Products