CSA Group Household and similar electrical appliances - Safety - Part 2-30: Particular requirements for room heaters (Adopted IEC/CEI 60335-2- 30:2009, fifth edition, 2009-11, with Canadian deviations) CAN/CSA-E60335-2-30:13 (R2018)

Description
CSA Preface This is the third edition of CAN/CSA-E60335-2-30, Household and similar electrical appliances - Safety - Part 2-30: Particular requirements for room heaters, which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard 60335-2-30 (fifth edition, 2009-11). It supersedes the previous edition published in 2001 as CAN/CSA-E60335-2-30 (adopted IEC 335-2-30:1996). This Standard is intended to be used in conjunction with CAN/CSA-C22.2 No. 60335-1-11, Safety of Household and Similar Appliances - Part 1: General Requirements (adopted IEC 60335-1:2001+A1:2004 +A2:2006, with Canadian deviations). This Standard is considered suitable for use for conformity assessment within the stated scope of the Standard. Scope This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric room heaters for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. NOTE 101 Examples of appliances that are within the scope of this standard are - convector heaters; - fan heaters; - heaters for use in greenhouses; - liquid-filled radiators; - panel heaters; - radiant heaters; - tubular heaters; - ceiling mounted heat lamp appliances. For extraction fans of ceiling mounted heat lamp appliances, IEC 60335- 2-80 is applicable as far as is reasonable. Appliances not intended for normal household use but which nevertheless may be a source of danger to the public, such as appliances intended to be used by laymen in the shops, in light industry and on farms, are within the scope of this standard. As far as is practicable, this standard deals with the common hazards presented by appliances which are encountered by all persons in and around the home. However, in general, it does not take into account - persons (including children) whose * physical, sensory or mental capabilities; or * lack of experience and knowledge prevents them from using the appliance safely without supervision or instruction; - children playing with the appliance. NOTE 102 Attention is drawn to the fact that - for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary; - in many countries, additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities; - for appliances intended to be used in the presence of combustible dust, for example in barns or stables, additional requirements may be necessary. NOTE 103 This standard does not apply to - appliances intended exclusively for industrial purposes; - appliances intended to be used where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas); - heaters that are built into air conditioners (IEC 60335-2-40); - clothes dryers and towel rails (IEC 60335-2-43); - heaters for saunas (IEC 60335-2-53); - thermal-storage room heaters (IEC 60335-2-61); - heating appliances for breeding and rearing animals (IEC 60335-2-71); - foot warmers and heating mats (IEC 60335-2-81); - flexible sheet heating elements for room heating (IEC 60335-2-96); - heated carpets; - central heating systems; - heating cables (IEC 60800).
Description
CSA Preface This is the third edition of CAN/CSA-E60335-2-30, Household and similar electrical appliances - Safety - Part 2-30: Particular requirements for room heaters, which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard 60335-2-30 (fifth edition, 2009-11). It supersedes the previous edition published in 2001 as CAN/CSA-E60335-2-30 (adopted IEC 335-2-30:1996). This Standard is intended to be used in conjunction with CAN/CSA-C22.2 No. 60335-1-11, Safety of Household and Similar Appliances - Part 1: General Requirements (adopted IEC 60335-1:2001+A1:2004 +A2:2006, with Canadian deviations). This Standard is considered suitable for use for conformity assessment within the stated scope of the Standard. Scope This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric room heaters for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. NOTE 101 Examples of appliances that are within the scope of this standard are - convector heaters; - fan heaters; - heaters for use in greenhouses; - liquid-filled radiators; - panel heaters; - radiant heaters; - tubular heaters; - ceiling mounted heat lamp appliances. For extraction fans of ceiling mounted heat lamp appliances, IEC 60335- 2-80 is applicable as far as is reasonable. Appliances not intended for normal household use but which nevertheless may be a source of danger to the public, such as appliances intended to be used by laymen in the shops, in light industry and on farms, are within the scope of this standard. As far as is practicable, this standard deals with the common hazards presented by appliances which are encountered by all persons in and around the home. However, in general, it does not take into account - persons (including children) whose * physical, sensory or mental capabilities; or * lack of experience and knowledge prevents them from using the appliance safely without supervision or instruction; - children playing with the appliance. NOTE 102 Attention is drawn to the fact that - for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary; - in many countries, additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities; - for appliances intended to be used in the presence of combustible dust, for example in barns or stables, additional requirements may be necessary. NOTE 103 This standard does not apply to - appliances intended exclusively for industrial purposes; - appliances intended to be used where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas); - heaters that are built into air conditioners (IEC 60335-2-40); - clothes dryers and towel rails (IEC 60335-2-43); - heaters for saunas (IEC 60335-2-53); - thermal-storage room heaters (IEC 60335-2-61); - heating appliances for breeding and rearing animals (IEC 60335-2-71); - foot warmers and heating mats (IEC 60335-2-81); - flexible sheet heating elements for room heating (IEC 60335-2-96); - heated carpets; - central heating systems; - heating cables (IEC 60800).

Suppliers

Company
Product
Description
Supplier Links
Household and similar electrical appliances - Safety - Part 2-30: Particular requirements for room heaters (Adopted IEC/CEI 60335-2- 30:2009, fifth edition, 2009-11, with Canadian deviations) - CAN/CSA-E60335-2-30:13 (R2018) - CSA Group
Toronto, Ontario, Canada
Household and similar electrical appliances - Safety - Part 2-30: Particular requirements for room heaters (Adopted IEC/CEI 60335-2- 30:2009, fifth edition, 2009-11, with Canadian deviations)
CAN/CSA-E60335-2-30:13 (R2018)
Household and similar electrical appliances - Safety - Part 2-30: Particular requirements for room heaters (Adopted IEC/CEI 60335-2- 30:2009, fifth edition, 2009-11, with Canadian deviations) CAN/CSA-E60335-2-30:13 (R2018)
CSA Preface This is the third edition of CAN/CSA-E60335-2-30, Household and similar electrical appliances - Safety - Part 2-30: Particular requirements for room heaters, which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard 60335-2-30 (fifth edition, 2009-11). It supersedes the previous edition published in 2001 as CAN/CSA-E60335-2-30 (adopted IEC 335-2-30:1996). This Standard is intended to be used in conjunction with CAN/CSA-C22.2 No. 60335-1-11, Safety of Household and Similar Appliances - Part 1: General Requirements (adopted IEC 60335-1:2001+A1:2004 +A2:2006, with Canadian deviations). This Standard is considered suitable for use for conformity assessment within the stated scope of the Standard. Scope This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric room heaters for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. NOTE 101 Examples of appliances that are within the scope of this standard are - convector heaters; - fan heaters; - heaters for use in greenhouses; - liquid-filled radiators; - panel heaters; - radiant heaters; - tubular heaters; - ceiling mounted heat lamp appliances. For extraction fans of ceiling mounted heat lamp appliances, IEC 60335- 2-80 is applicable as far as is reasonable. Appliances not intended for normal household use but which nevertheless may be a source of danger to the public, such as appliances intended to be used by laymen in the shops, in light industry and on farms, are within the scope of this standard. As far as is practicable, this standard deals with the common hazards presented by appliances which are encountered by all persons in and around the home. However, in general, it does not take into account - persons (including children) whose * physical, sensory or mental capabilities; or * lack of experience and knowledge prevents them from using the appliance safely without supervision or instruction; - children playing with the appliance. NOTE 102 Attention is drawn to the fact that - for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary; - in many countries, additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities; - for appliances intended to be used in the presence of combustible dust, for example in barns or stables, additional requirements may be necessary. NOTE 103 This standard does not apply to - appliances intended exclusively for industrial purposes; - appliances intended to be used where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas); - heaters that are built into air conditioners (IEC 60335-2-40); - clothes dryers and towel rails (IEC 60335-2-43); - heaters for saunas (IEC 60335-2-53); - thermal-storage room heaters (IEC 60335-2-61); - heating appliances for breeding and rearing animals (IEC 60335-2-71); - foot warmers and heating mats (IEC 60335-2-81); - flexible sheet heating elements for room heating (IEC 60335-2-96); - heated carpets; - central heating systems; - heating cables (IEC 60800).

CSA Preface

This is the third edition of CAN/CSA-E60335-2-30, Household and similar electrical appliances - Safety - Part 2-30: Particular requirements for room heaters, which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard 60335-2-30 (fifth edition, 2009-11). It supersedes the previous edition published in 2001 as CAN/CSA-E60335-2-30 (adopted IEC 335-2-30:1996).

This Standard is intended to be used in conjunction with CAN/CSA-C22.2 No. 60335-1-11, Safety of Household and Similar Appliances - Part 1: General Requirements (adopted IEC 60335-1:2001+A1:2004+A2:2006, with Canadian deviations).

This Standard is considered suitable for use for conformity assessment within the stated scope of the Standard.

Scope

This clause of Part 1 is replaced by the following.

This International Standard deals with the safety of electric room heaters for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances.

NOTE 101 Examples of appliances that are within the scope of this standard are

- convector heaters;

- fan heaters;

- heaters for use in greenhouses;

- liquid-filled radiators;

- panel heaters;

- radiant heaters;

- tubular heaters;

- ceiling mounted heat lamp appliances.

For extraction fans of ceiling mounted heat lamp appliances, IEC 60335- 2-80 is applicable as far as is reasonable.

Appliances not intended for normal household use but which nevertheless may be a source of danger to the public, such as appliances intended to be used by laymen in the shops, in light industry and on farms, are within the scope of this standard.

As far as is practicable, this standard deals with the common hazards presented by appliances which are encountered by all persons in and around the home. However, in general, it does not take into account

- persons (including children) whose

* physical, sensory or mental capabilities; or

* lack of experience and knowledge

prevents them from using the appliance safely without supervision or instruction;

- children playing with the appliance.

NOTE 102 Attention is drawn to the fact that

- for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary;

- in many countries, additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities;

- for appliances intended to be used in the presence of combustible dust, for example in barns or stables, additional requirements may be necessary.

NOTE 103 This standard does not apply to

- appliances intended exclusively for industrial purposes;

- appliances intended to be used where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas);

- heaters that are built into air conditioners (IEC 60335-2-40);

- clothes dryers and towel rails (IEC 60335-2-43);

- heaters for saunas (IEC 60335-2-53);

- thermal-storage room heaters (IEC 60335-2-61);

- heating appliances for breeding and rearing animals (IEC 60335-2-71);

- foot warmers and heating mats (IEC 60335-2-81);

- flexible sheet heating elements for room heating (IEC 60335-2-96);

- heated carpets;

- central heating systems;

- heating cables (IEC 60800).

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number CAN/CSA-E60335-2-30:13 (R2018)
Product Name Household and similar electrical appliances - Safety - Part 2-30: Particular requirements for room heaters (Adopted IEC/CEI 60335-2- 30:2009, fifth edition, 2009-11, with Canadian deviations)
Unlock Full Specs
to access all available technical data

Similar Products