CSA Group Household and similar electrical appliances - Safety - Part 2-3: Particular requirements for electric irons CAN/CSA-E60335-2-3:13

Description
Preface This is the third edition of CAN/CSA-E60335-2-3, Household and similar electrical appliances - Safety - Part 2-3: Particular requirements for electric irons, which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard 60335-2-3 (edition 5:2002 consolidated with Amendment 1:2004 and Amendment 2:2008). It supersedes the previous edition published in 2006 as CAN/CSA-E60335-2-3 (adopted IEC 60335-2-3:2002+A1:20 04). This Standard is intended to be used in conjunction with CAN/CSA-C22.2 No. 60335-1-11, Safety of Household and Similar Appliances - Part 1: General Requirements (adopted IEC 60335-1:2001+A1:2004 +A2:2006, with Canadian deviations). Scope This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric dry irons and steam irons, including those with a separate water reservoir or boiler having a capacity not exceeding 5 l, for household and similar purposes, their rated voltage being not more than 250 V. Appliances not intended for normal household use, but which nevertheless may be a source of danger to the public, such as appliances intended to be used by laymen in shops, in light industry and on farms, are within the scope of this standard. As far as is practicable, this standard deals with the common hazards presented by appliances which are encountered by all persons in and around the home. However, in general, it does not take into account - persons (including children) whose physical, sensory or mental capabilities; or lack of experience and knowledge prevents them from using the appliance safely without supervision or instruction; - children playing with the appliance. NOTE 101 Attention is drawn to the fact that for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary; in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities; additional requirements for pressure vessels may be specified by the national authorities responsible for the safety of pressure vessels. NOTE 102 This Standard does not apply to ironers (IEC 60335-2-44); appliances designed exclusively for industrial purposes; appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas).
Description
Preface This is the third edition of CAN/CSA-E60335-2-3, Household and similar electrical appliances - Safety - Part 2-3: Particular requirements for electric irons, which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard 60335-2-3 (edition 5:2002 consolidated with Amendment 1:2004 and Amendment 2:2008). It supersedes the previous edition published in 2006 as CAN/CSA-E60335-2-3 (adopted IEC 60335-2-3:2002+A1:20 04). This Standard is intended to be used in conjunction with CAN/CSA-C22.2 No. 60335-1-11, Safety of Household and Similar Appliances - Part 1: General Requirements (adopted IEC 60335-1:2001+A1:2004 +A2:2006, with Canadian deviations). Scope This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric dry irons and steam irons, including those with a separate water reservoir or boiler having a capacity not exceeding 5 l, for household and similar purposes, their rated voltage being not more than 250 V. Appliances not intended for normal household use, but which nevertheless may be a source of danger to the public, such as appliances intended to be used by laymen in shops, in light industry and on farms, are within the scope of this standard. As far as is practicable, this standard deals with the common hazards presented by appliances which are encountered by all persons in and around the home. However, in general, it does not take into account - persons (including children) whose physical, sensory or mental capabilities; or lack of experience and knowledge prevents them from using the appliance safely without supervision or instruction; - children playing with the appliance. NOTE 101 Attention is drawn to the fact that for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary; in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities; additional requirements for pressure vessels may be specified by the national authorities responsible for the safety of pressure vessels. NOTE 102 This Standard does not apply to ironers (IEC 60335-2-44); appliances designed exclusively for industrial purposes; appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas).

Suppliers

Company
Product
Description
Supplier Links
Household and similar electrical appliances - Safety - Part 2-3: Particular requirements for electric irons - CAN/CSA-E60335-2-3:13 - CSA Group
Toronto, Ontario, Canada
Household and similar electrical appliances - Safety - Part 2-3: Particular requirements for electric irons
CAN/CSA-E60335-2-3:13
Household and similar electrical appliances - Safety - Part 2-3: Particular requirements for electric irons CAN/CSA-E60335-2-3:13
Preface This is the third edition of CAN/CSA-E60335-2-3, Household and similar electrical appliances - Safety - Part 2-3: Particular requirements for electric irons, which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard 60335-2-3 (edition 5:2002 consolidated with Amendment 1:2004 and Amendment 2:2008). It supersedes the previous edition published in 2006 as CAN/CSA-E60335-2-3 (adopted IEC 60335-2-3:2002+A1:20 04). This Standard is intended to be used in conjunction with CAN/CSA-C22.2 No. 60335-1-11, Safety of Household and Similar Appliances - Part 1: General Requirements (adopted IEC 60335-1:2001+A1:2004 +A2:2006, with Canadian deviations). Scope This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric dry irons and steam irons, including those with a separate water reservoir or boiler having a capacity not exceeding 5 l, for household and similar purposes, their rated voltage being not more than 250 V. Appliances not intended for normal household use, but which nevertheless may be a source of danger to the public, such as appliances intended to be used by laymen in shops, in light industry and on farms, are within the scope of this standard. As far as is practicable, this standard deals with the common hazards presented by appliances which are encountered by all persons in and around the home. However, in general, it does not take into account - persons (including children) whose physical, sensory or mental capabilities; or lack of experience and knowledge prevents them from using the appliance safely without supervision or instruction; - children playing with the appliance. NOTE 101 Attention is drawn to the fact that for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary; in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities; additional requirements for pressure vessels may be specified by the national authorities responsible for the safety of pressure vessels. NOTE 102 This Standard does not apply to ironers (IEC 60335-2-44); appliances designed exclusively for industrial purposes; appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas).

Preface
This is the third edition of CAN/CSA-E60335-2-3, Household and similar electrical appliances - Safety - Part 2-3: Particular requirements for electric irons, which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard 60335-2-3 (edition 5:2002 consolidated with Amendment 1:2004 and Amendment 2:2008). It supersedes the previous edition published in 2006 as CAN/CSA-E60335-2-3 (adopted IEC 60335-2-3:2002+A1:2004).
This Standard is intended to be used in conjunction with CAN/CSA-C22.2 No. 60335-1-11, Safety of Household and Similar Appliances - Part 1: General Requirements (adopted IEC 60335-1:2001+A1:2004+A2:2006, with Canadian deviations).
Scope
This clause of Part 1 is replaced by the following.
This International Standard deals with the safety of electric dry irons and steam irons, including those with a separate water reservoir or boiler having a capacity not exceeding 5 l, for household and similar purposes, their rated voltage being not more than 250 V.
Appliances not intended for normal household use, but which nevertheless may be a source of danger to the public, such as appliances intended to be used by laymen in shops, in light industry and on farms, are within the scope of this standard.
As far as is practicable, this standard deals with the common hazards presented by appliances which are encountered by all persons in and around the home. However, in general, it does not take into account
- persons (including children) whose

  • physical, sensory or mental capabilities; or
  • lack of experience and knowledge

prevents them from using the appliance safely without supervision or instruction;
- children playing with the appliance.
NOTE 101 Attention is drawn to the fact that

  • for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary;
  • in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities;
  • additional requirements for pressure vessels may be specified by the national authorities responsible for the safety of pressure vessels.

NOTE 102 This Standard does not apply to

  • ironers (IEC 60335-2-44);
  • appliances designed exclusively for industrial purposes;
  • appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas).
Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number CAN/CSA-E60335-2-3:13
Product Name Household and similar electrical appliances - Safety - Part 2-3: Particular requirements for electric irons
Unlock Full Specs
to access all available technical data

Similar Products