CSA Group Household and similar electrical appliances - Safety - Part 2-26: Particular requirements for clocks CAN/CSA-E60335-2-26:13 (R2018)

Description
CSA Preface This is the third edition of CAN/CSA-E60335-2-26, Household and similar electrical appliances - Safety - Part 2-26: Particular requirements for clocks, which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard 60335-2-26 (edition 4:2002 consolidated with Amendment 1:2008). This Standard supersedes the previous edition published in 2001 as CAN/CSA-E60335-2-26 (adopted IEC 335-2-26:1994). This Standard is intended to be used in conjunction with CAN/CSA-C22.2 No. 60335-1-11, Safety of household and similar appliances - Part 1: General requirements (adopted IEC 60335-1:2001+A1:2004 +A2:2006, with Canadian deviations). Scope This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric clocks having a rated voltage not more than 250 V. NOTE 101 Examples of appliances that are within the scope of this standard are - alarm clocks; - spring-driven clocks with an electrically operated winding mechanism; - clocks incorporating driving means other than motors. As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account - persons (including children) whose * physical, sensory or mental capabilities; or * lack of experience and knowledge - prevents them from using the appliance safely without supervision or instruction; - children playing with the appliance. NOTE 102 Attention is drawn to the fact that - for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary; - in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities. NOTE 103 This standard does not apply to - battery-operated clocks; - appliances intended exclusively for industrial purposes; - appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas); - clocks having other functions, whether or not in combination with time indication, such as master control clocks and timers for cooking ranges, washing machines and similar appliances; - clocks for "clocking-in" purposes; - clocks incorporating electronic circuits only (IEC 60065).
Description
CSA Preface This is the third edition of CAN/CSA-E60335-2-26, Household and similar electrical appliances - Safety - Part 2-26: Particular requirements for clocks, which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard 60335-2-26 (edition 4:2002 consolidated with Amendment 1:2008). This Standard supersedes the previous edition published in 2001 as CAN/CSA-E60335-2-26 (adopted IEC 335-2-26:1994). This Standard is intended to be used in conjunction with CAN/CSA-C22.2 No. 60335-1-11, Safety of household and similar appliances - Part 1: General requirements (adopted IEC 60335-1:2001+A1:2004 +A2:2006, with Canadian deviations). Scope This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric clocks having a rated voltage not more than 250 V. NOTE 101 Examples of appliances that are within the scope of this standard are - alarm clocks; - spring-driven clocks with an electrically operated winding mechanism; - clocks incorporating driving means other than motors. As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account - persons (including children) whose * physical, sensory or mental capabilities; or * lack of experience and knowledge - prevents them from using the appliance safely without supervision or instruction; - children playing with the appliance. NOTE 102 Attention is drawn to the fact that - for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary; - in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities. NOTE 103 This standard does not apply to - battery-operated clocks; - appliances intended exclusively for industrial purposes; - appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas); - clocks having other functions, whether or not in combination with time indication, such as master control clocks and timers for cooking ranges, washing machines and similar appliances; - clocks for "clocking-in" purposes; - clocks incorporating electronic circuits only (IEC 60065).

Suppliers

Company
Product
Description
Supplier Links
Household and similar electrical appliances - Safety - Part 2-26: Particular requirements for clocks - CAN/CSA-E60335-2-26:13 (R2018) - CSA Group
Toronto, Ontario, Canada
Household and similar electrical appliances - Safety - Part 2-26: Particular requirements for clocks
CAN/CSA-E60335-2-26:13 (R2018)
Household and similar electrical appliances - Safety - Part 2-26: Particular requirements for clocks CAN/CSA-E60335-2-26:13 (R2018)
CSA Preface This is the third edition of CAN/CSA-E60335-2-26, Household and similar electrical appliances - Safety - Part 2-26: Particular requirements for clocks, which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard 60335-2-26 (edition 4:2002 consolidated with Amendment 1:2008). This Standard supersedes the previous edition published in 2001 as CAN/CSA-E60335-2-26 (adopted IEC 335-2-26:1994). This Standard is intended to be used in conjunction with CAN/CSA-C22.2 No. 60335-1-11, Safety of household and similar appliances - Part 1: General requirements (adopted IEC 60335-1:2001+A1:2004 +A2:2006, with Canadian deviations). Scope This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric clocks having a rated voltage not more than 250 V. NOTE 101 Examples of appliances that are within the scope of this standard are - alarm clocks; - spring-driven clocks with an electrically operated winding mechanism; - clocks incorporating driving means other than motors. As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account - persons (including children) whose * physical, sensory or mental capabilities; or * lack of experience and knowledge - prevents them from using the appliance safely without supervision or instruction; - children playing with the appliance. NOTE 102 Attention is drawn to the fact that - for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary; - in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities. NOTE 103 This standard does not apply to - battery-operated clocks; - appliances intended exclusively for industrial purposes; - appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas); - clocks having other functions, whether or not in combination with time indication, such as master control clocks and timers for cooking ranges, washing machines and similar appliances; - clocks for "clocking-in" purposes; - clocks incorporating electronic circuits only (IEC 60065).

CSA Preface

This is the third edition of CAN/CSA-E60335-2-26, Household and similar electrical appliances - Safety - Part 2-26: Particular requirements for clocks, which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard 60335-2-26 (edition 4:2002 consolidated with Amendment 1:2008). This Standard supersedes the previous edition published in 2001 as CAN/CSA-E60335-2-26 (adopted IEC 335-2-26:1994).

This Standard is intended to be used in conjunction with CAN/CSA-C22.2 No. 60335-1-11, Safety of household and similar appliances - Part 1: General requirements (adopted IEC 60335-1:2001+A1:2004+A2:2006, with Canadian deviations).

Scope

This clause of Part 1 is replaced by the following.

This International Standard deals with the safety of electric clocks having a rated voltage not more than 250 V.

NOTE 101 Examples of appliances that are within the scope of this standard are

- alarm clocks;

- spring-driven clocks with an electrically operated winding mechanism;

- clocks incorporating driving means other than motors.

As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account

- persons (including children) whose

* physical, sensory or mental capabilities; or

* lack of experience and knowledge

- prevents them from using the appliance safely without supervision or instruction;

- children playing with the appliance.

NOTE 102 Attention is drawn to the fact that

- for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary;

- in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities.

NOTE 103 This standard does not apply to

- battery-operated clocks;

- appliances intended exclusively for industrial purposes;

- appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas);

- clocks having other functions, whether or not in combination with time indication, such as master control clocks and timers for cooking ranges, washing machines and similar appliances;

- clocks for "clocking-in" purposes;

- clocks incorporating electronic circuits only (IEC 60065).

Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number CAN/CSA-E60335-2-26:13 (R2018)
Product Name Household and similar electrical appliances - Safety - Part 2-26: Particular requirements for clocks
Unlock Full Specs
to access all available technical data

Similar Products