CSA Group Household and similar electrical appliances - Safety - Part 2-10: Particular requirements for floor treatment machines and wet scrubbing machines CAN/CSA-E60335-2-10:15

Description
Preface This is the third edition of CAN/CSA-E60335-2-10, Household and similar electrical appliances - Safety - Part 2-10: Particular requirements for floor treatment machines and wet scrubbing machines, which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard 60335-2-10 (edition 5:2002 consolidated with Amendment 1:2008). It supersedes the previous edition, published in 2006 as CAN/CSA-E60335-2-10 (adopted IEC 60335-2-10:2002). For brevity, this Standard will be referred to as "CAN/CSA-E60335-2-10 " throughout. This Standard is intended to be used in conjunction with CAN/CSA-C22.2 No. 60335-1:11, Safety of household and similar appliances - Part 1: General requirements (adopted IEC 60335-1:2001+A1:2004 +A2:2006, with Canadian deviations). Scope This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric floor treatment and wet scrubbing machines intended for household and similar purposes, their rated voltage being not more than 250 V. NOTE 101 Examples of floor treatment machines are floor buffers floor polishers floor waxers NOTE 102 Examples of wet scrubbing machines are floor scrubbers rug shampooers upholstery shampooers Appliances not intended for normal household use but that nevertheless may be a source of danger to the public, such as appliances intended to be used by laymen in shops, in light industry and on farms, are within the scope of this standard. NOTE 103 Examples of such appliances are appliances intended to be used in hotels, offices, schools, hospitals and similar premises. As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account persons (including children) whose physical, sensory or mental capabilities; or lack of experience and knowledge prevents them from using the appliance safely without supervision or instruction; children playing with the appliance. NOTE 104 Attention is drawn to the fact that for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary; in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities. NOTE 105 This Standard does not apply to vacuum cleaners and water suction cleaning appliances (IEC 60335-2-2) appliances intended for industrial purposes appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour, or gas) floor sanding machines
Description
Preface This is the third edition of CAN/CSA-E60335-2-10, Household and similar electrical appliances - Safety - Part 2-10: Particular requirements for floor treatment machines and wet scrubbing machines, which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard 60335-2-10 (edition 5:2002 consolidated with Amendment 1:2008). It supersedes the previous edition, published in 2006 as CAN/CSA-E60335-2-10 (adopted IEC 60335-2-10:2002). For brevity, this Standard will be referred to as "CAN/CSA-E60335-2-10 " throughout. This Standard is intended to be used in conjunction with CAN/CSA-C22.2 No. 60335-1:11, Safety of household and similar appliances - Part 1: General requirements (adopted IEC 60335-1:2001+A1:2004 +A2:2006, with Canadian deviations). Scope This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric floor treatment and wet scrubbing machines intended for household and similar purposes, their rated voltage being not more than 250 V. NOTE 101 Examples of floor treatment machines are floor buffers floor polishers floor waxers NOTE 102 Examples of wet scrubbing machines are floor scrubbers rug shampooers upholstery shampooers Appliances not intended for normal household use but that nevertheless may be a source of danger to the public, such as appliances intended to be used by laymen in shops, in light industry and on farms, are within the scope of this standard. NOTE 103 Examples of such appliances are appliances intended to be used in hotels, offices, schools, hospitals and similar premises. As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account persons (including children) whose physical, sensory or mental capabilities; or lack of experience and knowledge prevents them from using the appliance safely without supervision or instruction; children playing with the appliance. NOTE 104 Attention is drawn to the fact that for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary; in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities. NOTE 105 This Standard does not apply to vacuum cleaners and water suction cleaning appliances (IEC 60335-2-2) appliances intended for industrial purposes appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour, or gas) floor sanding machines

Suppliers

Company
Product
Description
Supplier Links
Household and similar electrical appliances - Safety - Part 2-10: Particular requirements for floor treatment machines and wet scrubbing machines - CAN/CSA-E60335-2-10:15 - CSA Group
Toronto, Ontario, Canada
Household and similar electrical appliances - Safety - Part 2-10: Particular requirements for floor treatment machines and wet scrubbing machines
CAN/CSA-E60335-2-10:15
Household and similar electrical appliances - Safety - Part 2-10: Particular requirements for floor treatment machines and wet scrubbing machines CAN/CSA-E60335-2-10:15
Preface This is the third edition of CAN/CSA-E60335-2-10, Household and similar electrical appliances - Safety - Part 2-10: Particular requirements for floor treatment machines and wet scrubbing machines, which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard 60335-2-10 (edition 5:2002 consolidated with Amendment 1:2008). It supersedes the previous edition, published in 2006 as CAN/CSA-E60335-2-10 (adopted IEC 60335-2-10:2002). For brevity, this Standard will be referred to as "CAN/CSA-E60335-2-10 " throughout. This Standard is intended to be used in conjunction with CAN/CSA-C22.2 No. 60335-1:11, Safety of household and similar appliances - Part 1: General requirements (adopted IEC 60335-1:2001+A1:2004 +A2:2006, with Canadian deviations). Scope This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric floor treatment and wet scrubbing machines intended for household and similar purposes, their rated voltage being not more than 250 V. NOTE 101 Examples of floor treatment machines are floor buffers floor polishers floor waxers NOTE 102 Examples of wet scrubbing machines are floor scrubbers rug shampooers upholstery shampooers Appliances not intended for normal household use but that nevertheless may be a source of danger to the public, such as appliances intended to be used by laymen in shops, in light industry and on farms, are within the scope of this standard. NOTE 103 Examples of such appliances are appliances intended to be used in hotels, offices, schools, hospitals and similar premises. As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account persons (including children) whose physical, sensory or mental capabilities; or lack of experience and knowledge prevents them from using the appliance safely without supervision or instruction; children playing with the appliance. NOTE 104 Attention is drawn to the fact that for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary; in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities. NOTE 105 This Standard does not apply to vacuum cleaners and water suction cleaning appliances (IEC 60335-2-2) appliances intended for industrial purposes appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour, or gas) floor sanding machines

Preface
This is the third edition of CAN/CSA-E60335-2-10, Household and similar electrical appliances - Safety - Part 2-10: Particular requirements for floor treatment machines and wet scrubbing machines, which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard 60335-2-10 (edition 5:2002 consolidated with Amendment 1:2008). It supersedes the previous edition, published in 2006 as CAN/CSA-E60335-2-10 (adopted IEC 60335-2-10:2002).
For brevity, this Standard will be referred to as "CAN/CSA-E60335-2-10" throughout.
This Standard is intended to be used in conjunction with CAN/CSA-C22.2 No. 60335-1:11, Safety of household and similar appliances - Part 1: General requirements (adopted IEC 60335-1:2001+A1:2004+A2:2006, with Canadian deviations).

Scope


This clause of Part 1 is replaced by the following.
This International Standard deals with the safety of electric floor treatment and wet scrubbing machines intended for household and similar purposes, their rated voltage being not more than 250 V.
NOTE 101 Examples of floor treatment machines are

  • floor buffers
  • floor polishers
  • floor waxers

NOTE 102 Examples of wet scrubbing machines are

  • floor scrubbers
  • rug shampooers
  • upholstery shampooers

Appliances not intended for normal household use but that nevertheless may be a source of danger to the public, such as appliances intended to be used by laymen in shops, in light industry and on farms, are within the scope of this standard.
NOTE 103 Examples of such appliances are appliances intended to be used in hotels, offices, schools, hospitals and similar premises.
As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account

  • persons (including children) whose
  • physical, sensory or mental capabilities; or
  • lack of experience and knowledge
  • prevents them from using the appliance safely without supervision or instruction;
  • children playing with the appliance.

NOTE 104 Attention is drawn to the fact that

  • for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary;
  • in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities.

NOTE 105 This Standard does not apply to

  • vacuum cleaners and water suction cleaning appliances (IEC 60335-2-2)
  • appliances intended for industrial purposes
  • appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour, or gas)
  • floor sanding machines
Supplier's Site

Technical Specifications

  CSA Group
Product Category Standards and Technical Documents
Product Number CAN/CSA-E60335-2-10:15
Product Name Household and similar electrical appliances - Safety - Part 2-10: Particular requirements for floor treatment machines and wet scrubbing machines
Unlock Full Specs
to access all available technical data

Similar Products