Scope
1.1
This part of IEC 127 is applicable to fuse-holders for miniature cartridge fuse-links according to IEC 127-2 and sub-miniature fuse-links according to IEC 127-3 for the protection of electric appliances, electronic equipment and component parts thereof, normally intended for use indoors. Examples of fuse-holder types with different features are given in Table 1.
This Standard applies to fuse-holders with - a maximum rated current of 16 A and - a maximum rated voltage of 1 500 V d.c. or 1 000 V a.c. and - for use up to 2 000 m above sea-level, unless otherwise specified.
1.2
The object of this standard is to establish uniform requirements for safety and the assessment of electrical, mechanical, thermal and climatic properties of fuse-holders and the compatibility between fuse-holders and fuse-links
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CAN/CSA-E60127-6-03 (R2017) |
| Product Name | Miniature Fuses - Part 6: Fuse-Holders for Miniature Cartridge Fuse-Links (Adopted CEI/IEC 127-6:1994, first edition, 1994-04, including Amendment 1:1996, with Canadian deviations) |