Preface
This is the first edition of CSA Standard CAN/CSA-E598-2-1 7, Luminaires - Part 2: Particular requirements - Section Seventeen - Luminaires for stage lighting, television and film studios (outdoor and indoor)which is an adoption, with Canadian deviations, of the identically titled CEI/IEC (International Electrotechnical Commission)Standard 598-2-1 7:1 984 (first edition, 1984), including Amendments 1:1987 and 2:1 990.
Scope
This section of Part 2 of IEC Publication 598 specifies requirements for stage, television and film studio luminaires (including spot and floodlighting projectors), for use with tungsten filament, tubular fluorescent and other discharge lamps on supply voltages not exceeding 1 000 V. It is to be read in conjunction with those sections of Part ito which reference is made.
Note: A hanger (stirrup) is a part of the luminaire. Supporting devices such as tripods, telescopic booms and suspensions are not parts of the luminaire. Where applicable, ballasts are built into or mounted separately from the luminaires.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CAN/CSA-E598-2-17-98 (R2017) |
| Product Name | Luminaires - Part 2: Particular Requirements - Section 17: Luminaires for Stage Lighting, Television and Film Studios |