Scope
This Standard specifies interchangeable glow-starters used with pre-heat type fluorescent lamps, hereafter called "starters".
Section 1 specifies the general and safety requirements with which starters shall comply.
Section 2 specifies the performance.
NOTE - Starters are generally designed to operate with a range of lam ps, depending on supply voltage, single lamp or series pair operation, maximum lamp voltage and lamp starting requirements.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CAN/CSA-E155-98 (R2017) |
| Product Name | Glow-Starters for Fluorescent Lamps - Includes Amendment 1 (Adopted IEC 155:1993 with modifications) |