Preface
This is the first edition of CAN/CSA-CISPR 32, Electromagnetic compatibility of multimedia equipment - Emission requirements, which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard CISPR 32 (second edition, 2015-03).
Scope
NOTE Blue coloured text within this document indicates text that will be aligned with the future MME immunity publication CISPR 35.
This International Standard applies to multimedia equipment (MME) as defined in 3.1.24 and having a rated r.m.s. AC or DC supply voltage not exceeding 600 V.
Equipment within the scope of CISPR 13 or CISPR 22 is within the scope of this publication.
MME intended primarily for professional use is within the scope of this publication.
The radiated emission requirements in this standard are not intended to be applicable to the intentional transmissions from a radio transmitter as defined by the ITU, nor to any spurious emissions related to these intentional transmissions.
Equipment, for which emission requirements in the frequency range covered by this publication are explicitly formulated in other CISPR publications (except CISPR 13 and CISPR 22), are excluded from the scope of this publication.
In-situ testing is outside the scope of this publication.
This publication covers two classes of MME (Class A and Class B). The MME classes are specified in Clause 4.
The objectives of this publication are:
1) to establish requirements which provide an adequate level of protection of the radio spectrum, allowing radio services to operate as intended in the frequency range 9 kHz to 400 GHz;
2) to specify procedures to ensure the reproducibility of measurement and the repeatability of results.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CAN/CSA-CISPR 32:17 |
| Product Name | Electromagnetic compatibility of multimedia equipment - Emission requirements (Adopted IEC CISPR 32:2015, second edition, 2015-03, with Canadian deviations) |