Preface
This is the fifth edition of CSA C862, Performance of incandescent reflector lamps. It supersedes the previous editions, published in 2001, 1997, 1995, and 2009.
Scope
1.1
This Standard describes testing procedures and states performance requirements for general service incandescent and tungsten halogen reflector lamps.
1.2
This Standard includes performance requirements for
(a) wattage;
(b) lamp efficacy;
(c) rated luminous flux;
(d) centre beam intensity; and
(e) rated life.
1.3
This Standard applies to incandescent and tungsten halogen reflector lamps designed for general lighting use that have
(a) a rated wattage from 40 W up to and including 205 W;
(b) an operating capability between 110 and 130 V;
(c) an E26/24 single contact, or E26/50×39 skirted, medium screw base; and
(d) a bulb diameter greater than 57 mm.
1.4
This Standard does not apply to any of the following:
(a) coloured lamps;
(b) lamps that (i) are of rough (or vibration) service type and are specifically marked and marketed as rough (or vibration) service lamps;
(ii) have a coating or other containment system to retain glass fragments if the lamp is shattered and are specifically marked and marketed as impact-resistant lamps; or
(iii) contain a filter that suppresses yellow and green portions of the spectrum and are specifically marked and marketed for plant growth use;
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CAN/CSA-C862-12 (R2017) |
| Product Name | Performance of incandescent reflector lamps |