Preface
This is the third edition of CAN/CSA-C804, Energy performance of refrigerated bottled or canned beverage vending machines. It supersedes the previous editions published in 2009 and 1996 under the title Energy performance of vending machines.
This Standard specifies maximum daily energy consumption for vending machines and provides a uniform procedure to test compliance.
This Standard has taken into consideration testing and evaluating the energy efficiency of refrigerated bottled or canned beverage vending machines specified in the United States Department of Energy (DOE) publication Title 10 Code of Federal Regulations (CFR), Part 431, subpart Q as published on July 31, 2015, per the Canadian-U.S. Regulatory Cooperation Council (RCC) initiative.
CSA gratefully acknowledges the financial contributions of Natural Resources Canada, BC Hydro, Manitoba Hydro, Nova Scotia Department of Energy, EfficiencyOne, and Sask Power towards the development of this Standard.
This Standard has been developed in compliance with Standards Council of Canada requirements for National Standards of Canada. It has been published as a National Standard of Canada by CSA Group.
Scope
1.1
This Standard specifies energy performance requirements for self-contained, refrigerated bottled, or canned beverage vending machines that actively cool bottled, canned, or other sealed refrigerated beverages.
1.2
This Standard specifies
a) uniform procedures for measuring energy consumption;
b) maximum daily energy consumption levels; and
c) refrigerated volume, vending capacity, and surface area calculation.
1.3
This Standard applies to Class A, Class B, Combination A, and Combination B vending machines, as defined in Clause 3.
1.4
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
1.5
The values given in SI (metric) units are the standard. The values given in parentheses are for information only.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CAN/CSA-C804-18 |
| Product Name | Energy performance of refrigerated bottled or canned beverage vending machines |