Preface This is the fourth edition of CSA C657, Energy performance standard for commercial refrigeration equipment. It supersedes the previous editions, published in 2012 and in 2004 under the title Energy performance standard for refrigerated display cabinets (merchandisers), and published in 1995 under the title Energy Performance Standard for Commercial Refrigerated Display Cabinets and Merchandisers. This edition has been revised to a) merge this Standard with CAN/CSA-C827, Energy performance of food service refrigerators and freezers; b) harmonize this Standard with ANSI/AHRI 1200/1201, Performance Rating of Commercial Refrigerated Display Merchandisers and Storage Cabinets; c) make use of the test method specified in ANSI/ASHRAE 72, Method of Testing Commercial Refrigerators and Freezers, and harmonize its performance levels with those of the U.S. Department of Energy; and d) include two different test procedures: Test procedure "A" and Test procedure "B", to be used in conjunction with its respective maximum energy consumption limits.
Scope
1.1 This Standard specifies methods for measuring the volume, energy consumption, and total display area (TDA) of electrically operated commercial refrigeration equipment. 1.2 This Standard applies to commercial refrigerator, refrigerator-freezer
, and freezer cabinets and merchandisers that are intended for displaying, storing, or holding food products including canned and bottled beverages, ice intended for human consumption, and other perishable merchandise (e.g., cut flowers). 1.3 This Standard applies to a) both permanently connected and cord-connected equipment; b) cabinets equipped with or designed to work with electrically driven system; c) refrigeration equipment designed for storage temperatures either above or below freezing temperatures, or both in separate compartments; d) open and closed cabinets of self-contained and remote type; e) commercial refrigerated storage cabinets; and Note: Example of products include a) reach-in cabinets; b) roll-in or roll-through cabinets; c) pass-through cabinets; d) reach-in wine coolers; e) fish or poultry files; f) ice cream cabinets; g) milk or beverage cabinets; h) meat cases; i) cheese cases; j) worktop tables; k) undercounter cabinets; l) chef base or griddle stand; and m) cabinets with drawers.
Preface
This is the fourth edition of CSA C657, Energy performance standard for commercial refrigeration equipment. It supersedes the previous editions, published in 2012 and in 2004 under the title Energy performance standard for refrigerated display cabinets (merchandisers), and published in 1995 under the title Energy Performance Standard for Commercial Refrigerated Display Cabinets and Merchandisers.
This edition has been revised to
a) merge this Standard with CAN/CSA-C827, Energy performance of food service refrigerators and freezers;
b) harmonize this Standard with ANSI/AHRI 1200/1201, Performance Rating of Commercial Refrigerated Display Merchandisers and Storage Cabinets;
c) make use of the test method specified in ANSI/ASHRAE 72, Method of Testing Commercial Refrigerators and Freezers, and harmonize its performance levels with those of the U.S. Department of Energy; and
d) include two different test procedures: Test procedure "A" and Test procedure "B", to be used in conjunction with its respective maximum energy consumption limits.
Scope
1.1
This Standard specifies methods for measuring the volume, energy consumption, and total display area (TDA) of electrically operated commercial refrigeration equipment.
1.2
This Standard applies to commercial refrigerator, refrigerator-freezer, and freezer cabinets and merchandisers that are intended for displaying, storing, or holding food products including canned and bottled beverages, ice intended for human consumption, and other perishable merchandise (e.g., cut flowers).
1.3
This Standard applies to
a) both permanently connected and cord-connected equipment;
b) cabinets equipped with or designed to work with electrically driven system;
c) refrigeration equipment designed for storage temperatures either above or below freezing temperatures, or both in separate compartments;
d) open and closed cabinets of self-contained and remote type;
e) commercial refrigerated storage cabinets; and Note: Example of products include
a) reach-in cabinets;
b) roll-in or roll-through cabinets;
c) pass-through cabinets;
d) reach-in wine coolers;
e) fish or poultry files;
f) ice cream cabinets;
g) milk or beverage cabinets;
h) meat cases;
i) cheese cases;
j) worktop tables;
k) undercounter cabinets;
l) chef base or griddle stand; and
m) cabinets with drawers.