Preface
This is the first edition of CAN/CSA-C60044-7, Instrument transformers - Part 7: Electronic voltage transformers, which is an adoption, with Canadian deviations, of the identically titled CEI/IEC (Commission Électrotechnique Internationale/Inter
Scope
This part of International Standard IEC 60044 applies to newly manufactured electronic voltage transformers with analogue output, for use with electrical measuring instruments and electrical protective devices at frequencies from 15 Hz to 100 Hz.
NOTE 1 Optical arrangements usually include electronic components and are therefore considered to be within the application of this standard.
NOTE 2 Detailed information is given in annex B.
NOTE 3 Requirements specific to three-phase voltage transformers are not included in this standard but, so far as they are relevant, the requirements in clauses 3 to 11 apply to these transformers and a few references to them are included in those clauses (e.g. see 2.1.5, 5.1.1, 5.2, 11.2.1 and 11.2.2).
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CAN/CSA-C60044-7-07 (R2016) |
| Product Name | Instrument Transformers - Part 7: Electronic Voltage Transformers (Adopted CEI/IEC 60044-7:1999, first edition, 1999-12, with Canadian deviations) |