Scope
2.1 Type of Equipment
This Standard applies to cast resin partitions pressurized with inert gases, eg, sulphur hexafluoride, carbon tetrafluoride, or a mixture of such gases, such as sulphur hexafluoride and nitrogen used in indoor and outdoor installations of high- voltage switchgear and controlgear, where the gas is used principally for its dielectric and/or arc-quenching properties, with rated voltages
a) 1 kV and up to and including 52 kV and with gas-filled compartments with design pressure greater than 3 bar (gauge); and
b) 72.5 kV and above.
The partitions comprise pressurized barriers in electrical equipment not necessarily limited to the following examples:
- Circuit breakers
- Switch disconnectors
- Disconnectors
- Earthing switches
- Current transformers
- Voltage transformers
- Surge arresters
- Busbars and connections
- Cable and connections.
This Standard does not apply to high-voltage bushings (see HD 358 S3 (IEC 517)).
It is the intention of this standard that the switchgear manufacturer shall be responsible for achieving and maintaining a consistent and adequate quality of product.
Sufficient examinations shall be made by the partition manufacturer to ensure that the materials, production and testing comply in all respects with the requirements of this standard. Inspections by the users' inspectors shall not absolve the switchgear manufacturer from his responsibility to exercise such quality assurance procedures as to ensure that the requirements and intent of this standard are satisfied.
NOTE - The manufacturer should have a quality assurance program registered to the applicable ISO 9000 series standards.
| CSA Group | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | CAN/CSA-C50089-99 (R2016) |
| Product Name | Cast Resin Partitions for Metal-Enclosed Gas-Filled High-Voltage Switchgear and Controlgear (Adopted CENELEC Standard EN 50089:1992 including Amendment A1:1994, with Canadian deviations) |